EN
  • EN
  • DE

TMX320DM6443BZWT

Part No TMX320DM6443BZWT
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100586-TMX320DM6443BZWT
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMX320DM6443BZWT CAD Model

Description

The TMX320DM6443BZWT is a high-performance digital media System-on-Chip (SoC) from Texas Instruments, designed to meet the demanding requirements of multimedia applications. This versatile and powerful processor is part of the DaVinci™ series, which is renowned for its ability to handle complex digital media processing tasks with ease.

Key Features:

  • High-Performance Digital Signal Processing: At the heart of the TMX320DM6443BZWT is a TMS320C64x+™ DSP core that operates at speeds up to 594 MHz, delivering the power needed for intensive signal processing tasks.
  • Enhanced Imaging Capabilities: The device includes an integrated Image Video Accelerator (IVA) that supports a wide range of video codecs, making it ideal for applications such as video conferencing, surveillance, and streaming media.
  • Robust Multimedia Support: With support for multiple audio and video formats, this SoC can handle encoding, decoding, and transcoding operations, allowing for seamless media playback and recording.
  • Advanced Connectivity: The TMX320DM6443BZWT features a host of connectivity options including USB 2.0, Ethernet MAC, and various other peripherals, facilitating easy integration with a wide range of devices and networks.
  • Low Power Consumption: Despite its powerful capabilities, the TMX320DM6443BZWT is designed to be energy-efficient, making it suitable for portable and battery-operated devices where power conservation is critical.
  • Flexible Memory Interface: The processor supports a range of external memory interfaces, including DDR2 and NAND flash, providing designers with flexibility in system design and memory expansion.

Applications:

The TMX320DM6443BZWT is ideal for a variety of applications, including:

  • Professional audio and video processing equipment
  • Home and industrial security systems
  • Digital signage and point-of-sale terminals
  • Video conferencing systems
  • Medical imaging devices

Conclusion:

The TMX320DM6443BZWT from Texas Instruments is a feature-rich digital media processor that offers a perfect blend of performance, multimedia capabilities, and connectivity. Its robust design and energy efficiency make it an excellent choice for developers looking to create advanced digital media applications that require reliable and high-quality signal processing.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5384 $75.0768
4+ $30.8008 $123.2032
6+ $29.8383 $179.0298
7+ $28.8757 $202.1299
9+ $27.9132 $251.2188
12+ $25.0256 $300.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess