EN
  • EN
  • DE

FAN5702UMP30X

Part No FAN5702UMP30X
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR I2C 30MA 16UMLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196599-FAN5702UMP30X
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-UFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian FAN5702UMP30X CAD Model

Description

ON Semiconductor FAN5702UMP30X: A High-Performance Charge Pump LED Driver

The FAN5702UMP30X is a highly efficient, compact charge pump LED driver designed by ON Semiconductor to provide a versatile solution for portable devices requiring backlighting or LED power. This innovative component is engineered to drive up to four LEDs with a constant current, ensuring uniform brightness and enhancing the overall user experience of the device it powers.

With a 2.7V to 5.5V input voltage range, the FAN5702UMP30X is perfect for battery-operated gadgets such as smartphones, tablets, and handheld gaming devices. Its small form factor, housed in a micro-lead frame package, allows for seamless integration into space-constrained designs without sacrificing performance or efficiency.

The device operates using a 1x/1.5x fractional charge pump, which ensures high efficiency across a wide range of input voltages. This means that the FAN5702UMP30X can maintain a consistent output even when the battery voltage varies, making it an ideal choice for applications where battery life is critical.

ON Semiconductor has equipped the FAN5702UMP30X with a range of features to optimize performance and protect the connected LEDs. These include soft-start to prevent inrush current at startup, over-voltage protection, and thermal shutdown. Additionally, the driver supports pulse-width modulation (PWM) dimming, which offers designers the flexibility to adjust the brightness levels according to user preferences or power-saving requirements.

Installation and operation are straightforward, thanks to the minimal external component requirement, which reduces complexity and time-to-market for product developers. The FAN5702UMP30X is not just a testament to ON Semiconductor's commitment to innovation but also to their dedication to delivering power-efficient and high-quality solutions for the ever-evolving electronics market.

In summary, the FAN5702UMP30X from ON Semiconductor is a top-tier LED driver that combines efficiency, versatility, and reliability, making it the go-to choice for designers looking to enhance the visual performance of their portable devices.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess