EN
  • EN
  • DE

R5U230

Part No R5U230
Manufacturer Ricoh
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1225+;0
Reference case QFN
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 715896-R5U230
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5U230 CAD Model

Description

The Ricoh R5U230 is a USB 2.0 Host Controller. It provides USB host functionality for various embedded systems and devices, allowing them to connect to USB peripherals such as storage devices, input devices, and other USB-compatible devices.

Applications:

  • Embedded Systems: Adds USB host capability to embedded systems, enabling connection to USB devices.
  • Industrial PCs: Provides USB host functionality in industrial computing environments.
  • Point-of-Sale (POS) Systems: Enables connection of USB peripherals, such as barcode scanners and receipt printers, to POS terminals.
  • Automotive Infotainment Systems: Supports USB connectivity for external storage devices, media players, and other USB devices in vehicles.
  • Set-Top Boxes: Adds USB host functionality for connecting external storage devices and other USB peripherals.

Features:

  • USB 2.0 Host Controller: Complies with the USB 2.0 specification, supporting high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) USB devices.
  • Integrated Transceiver: Integrates a USB transceiver, simplifying system design and reducing external component count.
  • Multiple USB Ports: Supports multiple USB ports, allowing for simultaneous connection of multiple USB devices.
  • Root Hub: Functions as a root hub, providing a connection point for multiple USB devices.
  • Hardware Acceleration: Includes hardware acceleration for USB data transfers, improving performance and reducing CPU load.
  • Power Management: Supports power management features, such as USB suspend and resume, to minimize power consumption.
  • Compact Package: Available in a compact package, making it suitable for space-constrained applications.

Benefits:

  • USB Connectivity: Adds USB host functionality to systems, enabling connection to a wide range of USB peripherals.
  • High-Speed Data Transfer: Supports high-speed USB 2.0 data transfers, improving performance and reducing transfer times.
  • Simplified System Design: Integrates USB transceiver and root hub functionalities, simplifying system design and reducing component count.
  • Power Efficiency: Supports power management features, minimizing power consumption and extending battery life in portable devices.
  • Versatile Application: Can be used in a wide range of applications requiring USB host functionality.

Additional Details:

The R5U230 typically communicates with the host processor via PCI or other interface. It requires external components, such as USB connectors and protection circuitry. The device is designed to meet the requirements of various embedded and industrial applications. Proper ESD protection is essential to prevent damage to the device.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Vishay
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Texas Instruments
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Analog Devices Inc.
Lowest to $18.2138

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess