EN
  • EN
  • DE

R5C812-CSP265

Part No R5C812-CSP265
Manufacturer Ricoh
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289298-R5C812-CSP265
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5C812-CSP265 CAD Model

Description

The R5C812-CSP265 is an electronic component manufactured by Ricoh.

  • Manufacturer: Ricoh
  • Component: R5C812-CSP265
  • Supply and demand status: Balanced
  • Quality: High-quality component
  • Suitable for: Use in various electronic equipment
  • Design: Designed to meet industry standards and has excellent performance
  • Installation: Easy to install
  • Power consumption: Low power consumption
  • Applications: Can be used in power supply circuits, audio equipment, and other similar applications
  • Choice: Perfect choice for those who are looking for a reliable electronic component for their projects

You May Also Be Interested in

Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.2063
ON Semiconductor
BATTERY SENSOR, LIN, 128KB FLASH /
Lowest to $12.0538
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess