EN
  • EN
  • DE

SN74ABT3612-30PCB

Part No SN74ABT3612-30PCB
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SNC FIFO MEM 64X36X2 120HLQFP / Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 33.4MHz 15ns 120-HLQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ABT
Package Tray
Product Status Obsolete
Memory Size 4.5K (64 x 36 x 2)
Function Synchronous
Data Rate 33.4MHz
Access Time 15ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 130mA
Bus Directional Bi-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 120-LQFP
Supplier Device Package 120-HLQFP (14x14)
Base Product Number 74ABT3612
Other Names 296-3988,-296-3988,-SN74ABT3612-30PCBR,TEXTISSN74ABT3612-30PCB,-296-3988,2156-SN74ABT3612-30PCB-TI,296-3988R
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258909-SN74ABT3612-30PCB
Ultra Librarian 3D Model Ultra Librarian SN74ABT3612-30PCB CAD Model

Description

The SN74ABT3612-30PCB is a high-performance integrated circuit designed and manufactured by the renowned semiconductor company, Texas Instruments. This device is part of the ABT family of products, known for their advanced biCMOS technology which combines the best features of both CMOS and bipolar transistors to deliver superior performance.

Key Features:

  • High-Speed Operation: The SN74ABT3612-30PCB is optimized for high-speed signal processing, which makes it ideal for critical communication systems and data-intensive applications.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, ensuring efficiency and reducing thermal output in your designs.
  • Wide Operating Temperature Range: With a robust design, it operates effectively across a wide temperature range, making it suitable for industrial and automotive applications.
  • Robust Interface: It features a robust I/O interface that can tolerate higher voltages, providing reliable performance even in harsh electrical environments.

Applications:

The SN74ABT3612-30PCB is versatile and can be used in a variety of applications, including:

  • Data communication infrastructure
  • High-speed computing systems
  • Networking equipment
  • Signal processing units

Product Specifications:

Parameter Value
Package Type 30-PCB
Logic Type ABT
Supply Voltage (Min) 4.5V
Supply Voltage (Max) 5.5V
Operating Temperature -40°C to +85°C

With its advanced features and reliable performance, the SN74ABT3612-30PCB from Texas Instruments is an excellent choice for designers looking for a high-speed, low-power, and versatile integrated circuit solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 20NS 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Lowest to $78.7098
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 64X36 SYNC 20NS 132QFP
Lowest to $48.2626

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess