EN
  • EN
  • DE

DS1225AD-70

Part No DS1225AD-70
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 64KBIT PARALLEL 28EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 70 ns 28-EDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 28-DIP Module (0.600", 15.24mm)
Case / Package 28-EDIP
Family Name DS1225A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Quantity per package 12
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917298-DS1225AD-70
Ultra Librarian 3D Model Ultra Librarian DS1225AD-70 CAD Model

Description

Maxim Integrated DS1225AD-70 Nonvolatile SRAM

The DS1225AD-70 is a 64K Nonvolatile SRAM designed by Maxim Integrated to provide a reliable and durable data storage solution, ensuring data preservation even after power loss. This high-performance memory module is a perfect fit for a wide range of applications that require fast access, non-volatile data retention, and low power consumption.

Key Features

  • Capacity: 64K (8K x 8) of nonvolatile SRAM storage.
  • Speed: 70ns access time, allowing for quick read and write operations.
  • Integrated Battery: Includes a built-in lithium battery that guarantees data retention for a minimum of 10 years in the absence of external power.
  • Reliability: Incorporates nonvolatile elements to ensure data integrity and prevent data loss during power failures.
  • Power Supply: Operates over a wide voltage range of 4.5V to 5.5V, providing flexibility in various system designs.
  • Package: Available in a 28-pin, 600-mil DIP package, making it compatible with standard sockets and easy to integrate into existing systems.
  • Automatic Recall: On power-up, internal circuitry automatically transfers stored data from nonvolatile elements to SRAM, making it immediately available for use.
  • Write Protection: Includes a write-protect feature to prevent inadvertent writes, enhancing data security.

Applications

The DS1225AD-70's robust design and nonvolatile memory make it suitable for a diverse range of applications, including:

  • Data logging systems where data integrity is crucial.
  • Industrial control systems that require a fail-safe memory.
  • Medical equipment where the preservation of critical data is necessary.
  • Backup memory for systems that cannot tolerate data loss.

Conclusion

The Maxim Integrated DS1225AD-70 Nonvolatile SRAM is a high-quality, reliable memory solution that meets the needs of applications requiring fast access times and secure data retention. Its integration of nonvolatile technology with the convenience of SRAM makes it a valuable component for ensuring data integrity across various industries and systems.

You May Also Be Interested in

Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Samsung
QDR2 SRAM 8Mx9 Pb-Free FBGA
Need more? Email Us
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Samsung
SRAM 1Mx16 Pb-Free Low Powr Low Volt
Lowest to $8.1612
Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess