The R5405L276KE-TR is a voltage detector IC manufactured by Ricoh Electronic Devices. This IC is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. It is commonly used in microcontrollers, memory devices, and other critical electronic systems to prevent malfunction due to undervoltage conditions.
Applications
- Microcontroller Reset Circuits
- Memory Backup Systems
- Power Monitoring Systems
- Battery-Powered Devices
- Industrial Control Equipment
Features
- High-Accuracy Detection Voltage: Ensures precise voltage monitoring.
- Low Supply Current: Minimizes power consumption in battery-powered applications.
- Built-in Hysteresis: Prevents chattering during voltage transitions.
- Small Package: Allows for compact circuit designs.
- Wide Operating Temperature Range: Suitable for use in various environmental conditions.
Benefits
- Prevents System Malfunctions: Ensures reliable operation by resetting the system during undervoltage conditions.
- Extends Battery Life: Low power consumption prolongs battery life in portable devices.
- Improved System Stability: Hysteresis prevents false triggering and ensures stable reset signals.
- Space-Saving Design: Small package allows for integration into compact electronic devices.
- Reliable Performance: Wide operating temperature range ensures reliable performance in diverse environments.
Additional Details
The R5405L276KE-TR features a fixed detection voltage, typically around 2.7V, as suggested by the '27' in the part number. The 'TR' suffix usually indicates tape and reel packaging for automated assembly. The output of the voltage detector is generally an open-drain or CMOS output, which can be used to directly drive the reset input of a microcontroller or other digital device. The datasheet should be consulted for precise specifications such as detection voltage accuracy, reset timeout period, and operating voltage range.