EN
  • EN
  • DE

R1162D181D-TR-FB

Part No R1162D181D-TR-FB
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287302-R1162D181D-TR-FB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1162D181D-TR-FB CAD Model

Description

The R1162D181D-TR-FB is a voltage regulator IC manufactured by Ricoh. This IC is designed to provide a stable and accurate output voltage, even when the input voltage or load current varies. It's part of Ricoh's R1162 series, known for their low supply current and high accuracy.

Applications

  • Mobile phones and smartphones: Used for power management of various components.
  • Portable devices: MP3 players, digital cameras, and handheld gaming consoles often utilize this regulator.
  • Wearable technology: Smartwatches and fitness trackers.
  • IoT (Internet of Things) devices: Low-power sensors and communication modules.
  • Power management circuits: Employed in various electronic devices requiring regulated voltage.

Features

  • Input Voltage Range: Wide input voltage range to accommodate different power sources.
  • Output Voltage: Fixed output voltage, providing a stable power supply.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • High Output Voltage Accuracy: Ensures the powered devices receive the correct voltage.
  • Overcurrent Protection: Protects the IC and the powered devices from damage due to excessive current.
  • Small Package: Compact package allows for use in small electronic devices.
  • Thermal Shutdown Protection: Prevents overheating and damage to the IC.

Benefits

  • Stable Power Supply: Ensures consistent performance of electronic devices.
  • Long Battery Life: Low supply current extends the operating time of battery-powered devices.
  • Protection Against Damage: Overcurrent and thermal shutdown protection prevent damage to the IC and powered devices.
  • Compact Design: Small package allows for use in space-constrained applications.
  • Reliable Operation: High accuracy and stable output voltage ensure reliable performance.

Additional Details

The R1162D181D-TR-FB is typically supplied in a small surface-mount package. The specific package type and pinout should be confirmed by consulting the datasheet. The device's low quiescent current makes it well-suited for battery-powered applications where energy efficiency is critical. It provides a cost-effective solution for voltage regulation in a wide range of electronic devices.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess