EN
  • EN
  • DE

RT9535AGQW

Part No RT9535AGQW
Manufacturer Richtek USA Inc.
Catalog PMIC - Battery Chargers
Description High Efficiency Switching Mode Battery Charge
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Richtek USA Inc.
Packaging Reel - TR
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Battery Pack Voltage 22V (Maximum)
Voltage Supply MAX 28V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WQFN Exposed Pad
Manufacturer Package 16-WQFN (4x4)
Win Source Part Number 1244374-RT9535AGQW
Manufacturer Homepage www.richtek.com
Popularity Medium
Supply and Demand Status Limited
Family Name RT9535
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian RT9535AGQW CAD Model

Description

The RT9535AGQW is a high-performance integrated circuit from Richtek USA Inc.

  • Voltage Supply Range: Up to 28V
  • Temperature Range: -40°C to 85°C
  • Package: 16-WQFN exposed pad
  • Suitable for: Use in various applications such as battery chargers, power management, and more
  • Win Source part number: 1244374-RT9535AGQW
  • Part of: RT9535 family
  • Estimated EOL date: 2024
  • Compliant with: Halogen-free standards

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.0490
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Lowest to $17.4627
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Linear Technology
IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,975 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess