EN
  • EN
  • DE

RT9470WSC

Part No RT9470WSC
Manufacturer Richtek USA Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 30WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charger IC Lithium Ion/Polymer 30-WLCSP (2.1x2.5)
Manufacturer Richtek USA Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 30-UFBGA, WLCSP
Case / Package 30-WLCSP (2.1x2.5)
Family Name RT9470
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1028-RT9470WSCCT, -1123-RT9470WSCCT, 1028-RT9470WSCDKR, 1028-RT9470WSCTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932533-RT9470WSC
Ultra Librarian 3D Model Ultra Librarian RT9470WSC CAD Model

Description

The RT9470WSC is a Lithium Ion/Polymer Charger IC manufactured by Richtek USA Inc.

  • Package: 30-WLCSP (2.1x2.5)
  • Mounting: Surface Mountable
  • Operating Temperature: -40°C to 85°C (TA)
  • Family: RT9470
  • Category: Integrated Circuits (ICs)
  • Popularity: High

You May Also Be Interested in

Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333
Linear Technology
IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2147 $58.4294
5+ $23.9711 $119.8555
7+ $23.2220 $162.5540
9+ $22.4729 $202.2561
12+ $21.7238 $260.6856
16+ $19.4765 $311.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess