EN
  • EN
  • DE

RT9172N-25CM5

Part No RT9172N-25CM5
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Description 3A FIXED OUTPUT VOLTAGE LDO REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301122-RT9172N-25CM5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9172N-25CM5 CAD Model

Description

The RT9172N-25CM5 is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It's designed to provide a stable 2.5V output voltage with high accuracy and low noise. Its key features include low dropout voltage, excellent transient response, and built-in protection mechanisms, making it suitable for a wide range of applications.

Applications

  • Portable Electronics: Powering digital cores, memory, and I/O interfaces in devices such as smartphones, tablets, and handheld gaming consoles.
  • Wireless Communication: Providing a stable and clean voltage supply for RF transceivers, Bluetooth modules, and Wi-Fi chipsets.
  • Battery-Powered Applications: Regulating voltage for microcontrollers, sensors, and other low-power components in battery-operated equipment, ensuring consistent performance.
  • Industrial Control Systems: Supplying power to sensitive analog and digital circuitry in industrial automation and control applications.
  • Consumer Electronics: Powering various components in set-top boxes, DVD players, and other consumer electronics devices.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage approaches the output voltage level.
  • High Output Accuracy: Provides a precise 2.5V output voltage with minimal variation.
  • Excellent Transient Response: Quickly adjusts to changes in load current, maintaining a stable output voltage even during rapid load variations.
  • Overcurrent Protection: Protects the regulator and the load from damage caused by excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and causing damage by shutting down the output when the junction temperature exceeds a safe limit.
  • Enable/Disable Control: Allows the regulator to be turned on or off via an external signal, reducing power consumption when the device is not in use.
  • Fixed Output Voltage: Simplifies the design and reduces the need for external voltage-setting components.

Benefits

  • Improved System Performance: Provides a clean and stable power supply, reducing noise and ripple, which can enhance the performance of sensitive circuits.
  • Extended Battery Life: Low dropout voltage and efficient operation contribute to longer battery life in portable devices.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection features protect the regulator and the load from damage, increasing overall system reliability.
  • Simplified Design: Fixed output voltage simplifies the design process and reduces the need for external components.
  • Reduced Power Consumption: Enable/disable control helps minimize power consumption when the device is in standby mode.

Additional Details

The RT9172N-25CM5 is typically available in a small surface-mount package, suitable for space-constrained applications. Specific characteristics often include a defined input voltage range, a dropout voltage specified at a certain current level, and a maximum output current capacity. Referencing the official datasheet is crucial for detailed specifications and application guidance.

You May Also Be Interested in

AMCC
Lowest to $12.4155
Yamaha
Need more? Email Us
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess