EN
  • EN
  • DE

FAN2500S33XNL

Part No FAN2500S33XNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058502-FAN2500S33XNL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN2500S33XNL CAD Model

Description

The FAN2500S33XNL is a low-dropout (LDO) voltage regulator designed for portable applications. Manufactured by Fairchild/ON Semiconductor, it offers a stable and accurate output voltage with low quiescent current, making it suitable for battery-powered devices.

Applications:

  • Cellular phones
  • Cordless phones
  • PDAs
  • Handheld instruments
  • Laptop computers

Features:

  • Low Dropout Voltage: Maintains regulation with a minimal voltage difference between input and output.
  • Low Quiescent Current: Minimizes battery drain, extending battery life.
  • High Output Accuracy: Provides a stable and precise output voltage.
  • Over-Temperature Protection: Protects the device from thermal damage.
  • Short-Circuit Protection: Safeguards the device against short-circuit conditions.
  • Enable/Disable Control: Allows for power saving when the regulator is not needed.
  • Small SOT-23 Package: Enables compact designs.

Benefits:

  • Extended Battery Life: Low quiescent current significantly extends the operating time of battery-powered devices.
  • Stable Output Voltage: High output accuracy ensures reliable performance of connected circuitry.
  • Enhanced System Reliability: Comprehensive protection features ensure robust operation in various conditions.
  • Smaller Solution Size: Compact package minimizes board space requirements.
  • Easy Integration: Simple enable/disable control facilitates system-level power management.

Additional Details:

The FAN2500S33XNL provides a fixed 3.3V output voltage. It's designed to operate with a wide input voltage range. Its low dropout voltage allows it to function efficiently even when the input voltage is close to the output voltage. The device is available in a small SOT-23 package. Operating temperature ranges from -40°C to +85°C.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess