EN
  • EN
  • DE

M5M28F101RV-12

Part No M5M28F101RV-12
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074190-M5M28F101RV-12
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M28F101RV-12 CAD Model

Description

The M5M28F101RV-12 is a 1M-bit (128K x 8) Flash memory from Mitsubishi Electric. This non-volatile memory device allows for in-system electrical erasure and programming. The 'RV' likely signifies the package type and operating voltage, while '-12' denotes the access time.

Applications:

  • Embedded Systems: Suitable for storing firmware, boot code, and configuration data in embedded applications.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems.
  • Consumer Electronics: Can be found in devices such as digital cameras, portable media players, and handheld gaming consoles.
  • Networking Equipment: Employed in routers, switches, and other network devices for storing operating system and configuration information.
  • Automotive Systems: Used in engine control units (ECUs) and other automotive electronics applications.

Features:

  • 1M-bit (128K x 8) capacity: Offers ample non-volatile storage for program code and data.
  • In-system programmable: Facilitates easy firmware updates and modifications without removing the device.
  • Fast access time: Provides an access time of 120ns, ensuring quick data access.
  • Single 5V power supply: Operates on a single 5V supply, simplifying system design and reducing power consumption.
  • Low power consumption: Designed for energy efficiency, making it suitable for battery-powered devices.
  • TTL compatible inputs/outputs: Ensures compatibility with standard TTL logic levels.
  • Sector Erase: Allows for selective erasure of specific memory sectors, optimizing programming and reprogramming processes.

Benefits:

  • Non-volatile storage: Retains data even when power is off, ensuring data integrity and reliability.
  • Reprogrammability: Enables easy firmware updates and customization, extending product lifespan.
  • Fast access time: Improves system performance and responsiveness by minimizing data retrieval latency.
  • Low power consumption: Enhances battery life in portable devices, reducing the need for frequent recharging.
  • Simplified design: Easy integration with standard TTL logic and single voltage operation simplifies system design and reduces costs.

Additional Details:

The M5M28F101RV-12 is commonly available in various package types, including SOP, TSOP, and PLCC. The Flash memory technology enables a high number of erase/program cycles. The device is electrically erasable and programmable, removing the need for UV erasure methods. The RV designation may indicate specific temperature grade or packaging characteristics. This Flash memory is a cost-effective solution for embedded systems requiring reliable and reprogrammable non-volatile storage.

You May Also Be Interested in

Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess