EN
  • EN
  • DE

Q13FC2550000400

Part No Q13FC2550000400
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 285291-Q13FC2550000400
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian Q13FC2550000400 CAD Model

Description

The Q13FC2550000400 is a crystal resonator manufactured by Epson Electronics America Inc-Semiconductor Div. It's designed for applications needing a stable and accurate frequency source. While specific details beyond this are limited, crystal resonators of this type are commonly used in real-time clocks (RTCs), microcontrollers, and other timing-critical circuits.

Applications

  • Real-Time Clocks (RTC): Used to provide a stable timekeeping signal in electronic devices.
  • Microcontrollers: Serves as the primary clock source for microcontrollers.
  • Consumer Electronics: Found in devices like watches, clocks, and portable electronics.
  • Industrial Equipment: Used in industrial control systems requiring precise timing.
  • Communication Devices: Provides a timing reference in communication circuits.

Features

  • High Frequency Stability: Delivers consistent frequency output under varying conditions.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable applications.
  • Compact Size: Small footprint allows for integration into space-constrained designs.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Wide Operating Temperature Range: Functions reliably across a broad range of temperatures.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Accurate Timekeeping: Provides a precise and reliable timing source for RTCs.
  • Extended Battery Life: Low power consumption is ideal for battery-powered devices.
  • Reduced Board Space: Compact size allows for higher density circuit designs.
  • Automated Assembly: SMT package simplifies manufacturing processes.
  • Stable Performance: Maintains consistent frequency output under varying conditions.
  • Environmental Responsibility: RoHS compliance ensures eco-friendly product design.

Additional Details

While specific technical specifications for the Q13FC2550000400 aren't readily available, general information about crystal resonators is relevant. Crystal resonators use the piezoelectric effect to generate a precise frequency. The crystal's material and dimensions determine its resonant frequency. External components, like capacitors, are often used to fine-tune the frequency and stability. The datasheet from Epson would provide information such as the precise frequency, load capacitance, series resistance, and operating temperature range. This information is essential for proper circuit design and component selection.

It's important to consult the official Epson datasheet for the Q13FC2550000400 to obtain the most accurate and detailed specifications. This will ensure proper application and optimal performance within the intended circuit.

You May Also Be Interested in

Nortel Networks
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Coilcraft
Lowest to $1.3063

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess