EN
  • EN
  • DE

V48C3V3C75AL

Part No V48C3V3C75AL
Manufacturer Vicor Corporation
Catalog OEM Parts (T - Z)
Description Psu Dcdc IN48V OUT3.3V 75W 2.3X1.4X0.5IN 7P DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004654-V48C3V3C75AL
Categories OEM Parts(T-Z)
Manufacturer Vicor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian V48C3V3C75AL CAD Model

Description

The Vicor V48C3V3C75AL is a DC-DC converter module. It's designed to efficiently convert a 48V DC input voltage to a regulated 3.3V DC output voltage with a maximum output current of 75A.

Applications:

  • Distributed Power Architectures: Used in systems where power is distributed at a higher voltage and then converted to lower voltages at the point of load.
  • Telecommunications Equipment: Powers various components in telecom infrastructure, such as routers, switches, and base stations.
  • Industrial Automation: Provides regulated power for industrial control systems and machinery.
  • Data Centers: Used in server power supplies and other data center equipment.
  • Aerospace and Defense: Employed in ruggedized power supplies for military and aerospace applications.

Features:

  • Input Voltage: 48V DC nominal input voltage.
  • Output Voltage: 3.3V DC regulated output voltage.
  • Output Current: Up to 75A maximum output current.
  • High Efficiency: High efficiency conversion minimizes power losses and heat generation.
  • Isolated Output: Provides galvanic isolation between input and output.
  • Overvoltage Protection: Protects the load from overvoltage conditions.
  • Overtemperature Protection: Shuts down the converter in case of overtemperature.

Benefits:

  • High Power Density: Delivers high power in a compact module size.
  • Efficient Conversion: Reduces energy consumption and heat dissipation.
  • Reliable Operation: Designed for reliable performance in harsh environments.
  • Flexible Integration: Easily integrated into various power system architectures.
  • Protection Features: Built-in protection features enhance system reliability.

Additional Details:

The V48C3V3C75AL utilizes advanced power conversion techniques to achieve high efficiency and power density. It typically incorporates features like remote sense, remote on/off, and output voltage trim. Proper thermal management is crucial for optimal performance, often requiring a heatsink or forced air cooling. The isolation voltage rating ensures safety and prevents ground loops. It's important to consult the datasheet for detailed specifications, application notes, and safety precautions. Applications requiring parallel operation for higher power should refer to the manufacturer's guidelines. The module is designed to meet various industry safety standards and electromagnetic compatibility (EMC) requirements. derating curves should be consulted to verify operation under high temperatures and high loads. These modules are frequently used in high-reliability applications.

You May Also Be Interested in

Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess