EN
  • EN
  • DE
  • IT

RT9166A-33CG

Part No RT9166A-33CG
Manufacturer Richtek USA Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-223
Manufacturer Richtek USA Inc.
Manufacturer Homepage www.richtek.com
RoHS State Request Verification
Win Source Part Number 756197-RT9166A-33CG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9166A-33CG CAD Model

Description

The RT9166A-33CG is a low dropout (LDO) regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate 3.3V output voltage from a higher input voltage. The regulator is characterized by its low dropout voltage, low quiescent current, and excellent transient response, making it suitable for battery-powered and other low-power applications.

Applications

  • Portable devices
  • Battery-powered equipment
  • Microcontroller power supplies
  • Wireless communication devices
  • Sensor modules

Features

  • Low dropout voltage
  • Low quiescent current
  • High output accuracy
  • Overcurrent protection
  • Thermal shutdown protection
  • Stable with ceramic output capacitors
  • Small package size

Benefits

  • Extends battery life in portable devices due to low quiescent current and low dropout voltage.
  • Provides a stable and accurate output voltage for sensitive electronic components.
  • Protects the regulator and connected circuitry from damage due to overcurrent and overheating conditions.
  • Reduces the size and cost of the application by allowing the use of ceramic output capacitors.
  • Enables compact and lightweight designs.

Additional Details

The RT9166A-33CG provides a fixed 3.3V output voltage. The input voltage range typically spans from slightly above 3.3V to the maximum rated input voltage. The regulator has a low dropout voltage, meaning it can maintain a stable output voltage even when the input voltage is only slightly higher than the output voltage. The device typically has a low quiescent current consumption, which is crucial for battery-powered applications. The regulator is stable with ceramic output capacitors, which are generally preferred due to their small size and low ESR. The overcurrent and thermal shutdown protection features enhance system reliability. The small package size facilitates easy integration into space-constrained applications. The RT9166A-33CG is designed to provide a reliable and efficient power solution for a wide range of low-power applications.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess