EN
  • EN
  • DE

RT9161A-15CX

Part No RT9161A-15CX
Manufacturer Richtek USA Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-89
Manufacturer Richtek USA Inc.
Manufacturer Homepage www.richtek.com
RoHS State Request Verification
Win Source Part Number 756194-RT9161A-15CX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9161A-15CX CAD Model

Description

The RT9161A-15CX is a low dropout (LDO) linear regulator manufactured by Richtek USA Inc. It's designed to provide a stable 1.5V output voltage from a higher input voltage, while maintaining a low dropout voltage. This makes it suitable for applications where the input voltage is close to the desired output voltage, maximizing efficiency and battery life.

Applications

  • Portable Devices: Powers microcontrollers, memory chips, and other components in smartphones, tablets, and other portable devices.
  • Battery-Powered Systems: Used in battery-powered systems to provide a stable voltage supply for sensitive electronic components.
  • Post-Regulation: Can be used as a post-regulator for switching power supplies, reducing ripple and noise.
  • Microcontroller Power: Provides a stable 1.5V supply for microcontrollers and other digital ICs.
  • RF Applications: Powers RF transceivers and other RF components.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides a precise and stable 1.5V output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Over Current Protection: Protects the regulator and the connected circuitry from damage due to overcurrent conditions.
  • Thermal Shutdown Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
  • Stable Power Supply: Provides a consistent and reliable 1.5V output voltage, protecting sensitive electronic components from voltage fluctuations.
  • Overload Protection: Built-in protection features prevent damage to the regulator and the connected circuitry in the event of an overcurrent or thermal overload.
  • Simple Implementation: Easy to use, requiring only a few external components.
  • Cost-Effective: A relatively inexpensive solution for providing a regulated 1.5V supply.

Additional Details

The RT9161A-15CX typically comes in a small surface-mount package. The input voltage must be higher than the output voltage (1.5V) plus the dropout voltage for the regulator to function correctly. Input and output capacitors are typically required for stable operation. Consult the official datasheet for specific electrical characteristics, thermal considerations, and application recommendations. The CX suffix often indicates a particular package type or temperature range; refer to the datasheet for clarification.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $386.1000
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Intel
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Toko America Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Lowest to $2.5606

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess