EN
  • EN
  • DE

RT9006BPSP

Part No RT9006BPSP
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Description Dual LDO Regulator with Reset Function
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300536-RT9006BPSP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9006BPSP CAD Model

Description

The RT9006B is a low dropout (LDO) regulator designed and manufactured by Richtek. This regulator is specifically designed to deliver a stable and efficient power supply in various portable and battery-powered applications. The key characteristics of the RT9006B include its low dropout voltage, high accuracy, and low quiescent current, making it an optimal choice for applications demanding prolonged battery life and stable power delivery.

Applications:

  • Mobile phones and smartphones
  • Wireless communication devices
  • Portable media players (MP3/MP4 players)
  • Digital cameras and camcorders
  • GPS receivers
  • Bluetooth devices

Features:

  • Low Dropout Voltage: Ensures efficient regulation even with a small difference between input and output voltage.
  • High Output Accuracy: Provides a precise and stable output voltage for sensitive applications.
  • Low Quiescent Current: Minimizes power consumption in standby or idle mode, extending battery life.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current.
  • Over-Temperature Protection: Shuts down the regulator in case of overheating, preventing permanent damage.
  • Short-Circuit Protection: Safeguards the device and connected circuitry from short-circuit conditions.
  • Stable with Ceramic Capacitors: Compatible with low-ESR ceramic capacitors, reducing BOM cost and size.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes operational time in battery-powered devices.
  • Reliable Power Supply: Over-current and over-temperature protection features enhance system reliability.
  • Simplified Design: Stable operation with ceramic capacitors simplifies circuit design and reduces component count.
  • Compact Solution: Available in small form factor packages, ideal for portable devices with limited space.
  • Improved System Performance: Accurate and stable output voltage ensures optimal performance of connected components.

The RT9006B LDO regulator offers a comprehensive set of features and benefits, making it well-suited for a broad range of portable and battery-operated devices. Its low dropout voltage, high accuracy, and low quiescent current ensure efficient and reliable power delivery, while its protection features safeguard the device and the connected load from potential damage. The regulator's compatibility with ceramic capacitors simplifies design and reduces overall system cost and size.

You May Also Be Interested in

Zilog
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $7.0594

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess