AIC1086-50CETR is a high-efficiency linear voltage regulator, ideal for a variety of electronic applications. Featuring a fixed output voltage of 5V, it is designed to provide a consistent and accurate voltage supply, ensuring optimal performance and reliability for your circuits.
Features and Benefits
- Fixed 5V Output Voltage: Provides stable voltage for various applications
- High Output Current Capability: Supports up to 1.5A load current
- Low Dropout Voltage: Ensures efficient operation with minimal power loss
- Thermal Overload Protection: Safeguards against overheating, enhancing durability
- Short Circuit Protection: Prevents damage in the event of a fault condition
Applications
- Power Management Systems
- Embedded Systems
- Microcontroller Applications
- Consumer Electronics
- Industrial Automation Projects
Additional details include its small form factor, making it suitable for compact designs and its surface mount package type, which allows for efficient heat dissipation. The AIC1086-50CETR is an excellent choice for powering sensitive electronics that require a stable and precise voltage supply.