EN
  • EN
  • DE

PCD8002H/012/1

Part No PCD8002H/012/1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270089-PCD8002H/012/1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCD8002H/012/1 CAD Model

Description

The PCD8002H/012/1 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is tailored for applications that demand robust and reliable communication capabilities, particularly in the realm of contactless card readers.

Key Features

  • Communication Protocol: The PCD8002H/012/1 supports ISO/IEC 14443 Type A and B protocols, ensuring compatibility with a wide range of contactless smart cards and RFID tags.
  • High Integration: It integrates a transmitter and receiver module with an advanced data processing unit, allowing for efficient data handling and a reduction in external component count.
  • Security: The device includes features that enable secure transactions, making it suitable for applications such as access control, payment systems, and identity verification.
  • Low Power Consumption: Designed with power efficiency in mind, this IC is ideal for battery-operated devices, as it helps to extend operational life and reduce maintenance costs.
  • Flexible Interface: The PCD8002H/012/1 offers a flexible serial interface for easy integration with microcontrollers and other digital systems.

Applications

The versatility of the PCD8002H/012/1 makes it suitable for a variety of applications, including but not limited to:

  • Point of Sale (POS) terminals
  • Automated fare collection systems
  • Access control systems
  • Portable devices for identity verification

Technical Specifications

Parameter Value
Supply Voltage 2.7V to 5.5V
Operating Frequency 13.56 MHz
Operating Temperature -25°C to +85°C
Package Type QFN

Whether you're developing the next generation of smart card readers or upgrading existing systems, the PCD8002H/012/1 offers the performance, security, and ease of integration needed to create a seamless user experience.

You May Also Be Interested in

Samsung
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess