EN
  • EN
  • DE

RT8165AZQW

Part No RT8165AZQW
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300283-RT8165AZQW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT8165AZQW CAD Model

Description

The RT8165A is a highly integrated synchronous rectified step-down converter from Richtek. It features a wide input voltage range and is capable of delivering a significant amount of current to the load. It is designed for applications that require high efficiency and a compact solution size. The RT8165A incorporates internal power MOSFETs, which simplifies the design and reduces the external component count.

Applications:

  • Notebook Computers: Powering core logic, memory, and peripherals.
  • Tablet PCs: Providing regulated power to the CPU, GPU, and display.
  • Embedded Systems: Supplying stable voltage to microcontrollers and other integrated circuits.
  • Industrial Equipment: Regulating power for control systems and sensors.
  • Point-of-Load (POL) Converters: Providing localized power regulation for sensitive components.

Features:

  • Wide Input Voltage Range: Accommodates a variety of power sources.
  • High Efficiency: Achieved through synchronous rectification and optimized design.
  • Integrated Power MOSFETs: Reduces external component count and simplifies PCB layout.
  • Adjustable Output Voltage: Allows for flexibility in supporting different voltage requirements.
  • Over-Current Protection (OCP): Protects the device and load from excessive current.
  • Under-Voltage Protection (UVP): Prevents damage due to low input voltage.
  • Over-Temperature Protection (OTP): Shuts down the device if the temperature exceeds a safe limit.
  • Enable/Disable Control: Allows for power sequencing and system shutdown.

Benefits:

  • Increased System Efficiency: Reduces power consumption and heat dissipation, improving overall system performance.
  • Simplified Design: Integrated MOSFETs and minimal external components reduce design complexity and cost.
  • Improved System Reliability: Built-in protection features ensure safe and reliable operation under various conditions.
  • Flexibility: Adjustable output voltage allows the device to be adapted to different application requirements.
  • Compact Solution: Small package size enables space-saving designs.

The RT8165A's high efficiency and integrated features make it a compelling choice for various power management applications. Its wide input voltage range and adjustable output voltage provide flexibility in design, while its protection features ensure reliable operation. The integration of power MOSFETs simplifies the design process and reduces the overall BOM cost.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess