The WP90304L7/SN74ALS20AN is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular component belongs to the SN74ALS20AN series, which is known for its advanced logic gates that are designed to meet a wide range of electronic applications.
Key Features
- Logic Type: Dual 4-input Positive-NAND Gates
- Package / Case: PDIP-14 (Plastic Dual-In-line Package)
- Operating Temperature: 0°C to 70°C
- Supply Voltage Range: 4.5V to 5.5V
- High-Speed Performance: Typically 15ns
Applications
The SN74ALS20AN is versatile and can be used in various applications that require high-speed logic operations. It is commonly found in computing systems, data processing equipment, communication devices, and other electronic systems that demand reliable and efficient logic gate functions.
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the WP90304L7/SN74ALS20AN is no exception. This product has undergone rigorous testing to ensure it meets the stringent standards set by the industry. Users can expect consistent performance and longevity from this component.
Environmental Compliance
The WP90304L7/SN74ALS20AN complies with various environmental standards, making it a suitable choice for eco-conscious businesses looking to minimize their ecological footprint. Texas Instruments is dedicated to producing components that are not only high in quality but also environmentally responsible.
Support and Documentation
Comprehensive technical support and documentation are available for the WP90304L7/SN74ALS20AN. Texas Instruments provides detailed datasheets, application notes, and design resources to assist engineers and designers in integrating this component into their projects effectively and efficiently.
For those looking to incorporate advanced logic solutions into their designs, the WP90304L7/SN74ALS20AN from Texas Instruments offers the ideal mix of performance, reliability, and environmental compliance.