EN
  • EN
  • DE

SGA-9289Z

Part No SGA-9289Z
Manufacturer RF Micro Devices
Catalog RF Amplifiers
Description IC AMP HBT SIGE 3GHZ SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer RF Micro Devices
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 0Hz to 3GHz
P1dB 26dB (398.1mW) to 27.5dB (562.3mW)
Gain 11dB to 13dB
Noise Figure 2.5dB
RF Type WLL, WLAN
Supply Voltage - Operating 5.5V
Operating Supply Current 250mA to 320mA
Test Frequency 1.96GHz
Case / Package SOT-89-3
Win Source Part Number 134802-SGA-9289Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGA-9289Z CAD Model

Description

The SGA-9289Z is a high-performance amplifier manufactured by RF Micro Devices (now Qorvo). It is engineered for a wide array of radio frequency (RF) applications demanding high gain, low noise, and excellent linearity. The 'Z' suffix often indicates a specific package type or compliance with environmental standards, such as RoHS.

Applications:

  • Wireless Communication Infrastructure: Employed in cellular base stations, repeaters, and remote radio heads (RRHs).
  • WiMAX and LTE Systems: Suitable as a low-noise amplifier (LNA) or driver amplifier within these systems.
  • Satellite Communication Systems: Integrated into satellite receivers and transmitters.
  • Test and Measurement Equipment: Utilized in signal generators, spectrum analyzers, and network analyzers.
  • General RF Amplification Purposes: Versatile for various applications needing RF signal boosting.

Features:

  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Minimizes the introduction of noise into the signal.
  • Excellent Linearity: Reduces signal distortion and intermodulation products.
  • Wide Frequency Range: Operates efficiently across a broad spectrum of frequencies.
  • Surface Mount Package: Designed for straightforward integration onto printed circuit boards.

Benefits:

  • Improved Signal Quality: Enhances the signal-to-noise ratio, resulting in clearer reception and transmission.
  • Increased System Sensitivity: Boosts the overall sensitivity of the system.
  • Reduced Interference: Minimizes signal distortion and unwanted emissions.
  • Simplified Circuit Design: Facilitates easier incorporation into RF systems.
  • Compact Footprint: Allows for space-saving designs.

Additional Details:

The SGA-9289Z typically necessitates an external biasing network for optimal operation. The manufacturer's datasheet offers detailed specifications regarding gain, noise figure, and output power. Proper impedance matching is crucial to maximize performance. The device is generally packaged in a small surface-mount configuration for efficient heat dissipation and simplified assembly. It's important to consult the product datasheet to confirm the specific attributes indicated by the 'Z' suffix, such as the exact package material or environmental compliance details. This amplifier is designed for high-performance RF and microwave applications where signal integrity and reliability are paramount concerns.

You May Also Be Interested in

RF Micro Devices
IC Driver Amp
Lowest to $1.6320
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3622 $50.4330
37+ $2.7588 $102.0756
57+ $2.6726 $152.3382
78+ $2.5864 $201.7392
100+ $2.5001 $250.0100
134+ $2.2415 $300.3610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess