The SGA-1263-TR1 is a high-performance Gallium Arsenide (GaAs) Heterojunction Bipolar Transistor (HBT) amplifier designed for applications in the 0.5 GHz to 6 GHz frequency range. RF Micro Devices (now Qorvo) produced this amplifier for use in various wireless communication systems, offering high gain, low noise, and excellent linearity.
Applications
- Cellular base stations
- Wireless infrastructure
- WLAN (Wireless Local Area Network)
- Satellite communication systems
- General purpose RF amplification
Features
- High gain
- Low noise figure
- Excellent linearity
- Internally matched input and output
- Surface mount packaging
Benefits
- Increased signal strength
- Improved receiver sensitivity
- Reduced distortion
- Simplified system design
- Compact size for space-constrained applications
The SGA-1263-TR1 amplifier boosts the power of RF signals, increasing their range and improving the performance of wireless communication systems. Its high gain amplifies weak signals, while its low noise figure minimizes the introduction of noise, enhancing receiver sensitivity. The excellent linearity ensures that the amplified signal is not distorted, maintaining signal integrity. The internal matching simplifies the design process by eliminating the need for external matching components. The amplifier is housed in a small surface mount package, which makes it suitable for compact designs. The SGA-1263-TR1 offers high gain over a broad frequency range and is suitable for numerous applications. In cellular base stations, it enhances the signal strength and coverage. In WLAN, it improves the range and reliability of wireless connections. It's also used in satellite communication systems to amplify signals for transmission and reception.
The SGA-1263-TR1 typically requires a DC supply voltage of 5V. Consult the Qorvo (formerly RF Micro Devices) datasheet for complete electrical, thermal, and mechanical specifications. Key parameters include gain vs. frequency, noise figure, output power, and supply current.