Products specifications Report Issue?

Reference Date Code 1245+Rohs
Reference case QFN
Manufacturer RF Micro Devices
Manufacturer Homepage www.rfmd.com
Win Source Part Number 733788-RF7256SR QFN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF7256SR CAD Model

Description

The RF7256SR is a multi-band multi-mode Radio Frequency Front-End Module (RF FEM) manufactured by RF Micro Devices (now Qorvo). It's designed for use in cellular handsets and other wireless communication devices, providing a complete solution for signal transmission and reception across various frequency bands.

Applications:

  • Cellular Handsets
  • Smartphones
  • Wireless Data Cards
  • Mobile Broadband Devices
  • IoT Devices with Cellular Connectivity

Features:

  • Multi-Band Support: Supports multiple frequency bands for global cellular operation. (Consult datasheet for specific bands).
  • Multi-Mode Operation: Compatible with multiple cellular standards (e.g., GSM, WCDMA, LTE).
  • Integrated Power Amplifier (PA): Includes an integrated power amplifier for efficient signal transmission.
  • Integrated Filters: Features integrated filters for signal conditioning and noise reduction.
  • Integrated Duplexers: Incorporates duplexers for simultaneous transmission and reception on the same frequency band.
  • Compact Size: Designed in a small surface-mount package for space-constrained applications.
  • Low Insertion Loss: Minimizes signal attenuation for efficient signal transmission.

Benefits:

  • Simplified Design: Integration of multiple components simplifies RF front-end design.
  • Reduced Board Space: Compact size reduces the overall board space required for RF circuitry.
  • Improved Performance: Integrated filters and duplexers enhance signal quality and reduce interference.
  • Lower Power Consumption: Efficient power amplifier minimizes power consumption, extending battery life.
  • Reduced Time-to-Market: Complete front-end solution speeds up the design and development process.

Additional Details:

The RF7256SR integrates various RF components into a single module, streamlining the design and manufacturing process for wireless devices. The power amplifier provides the necessary signal amplification for transmitting data over the cellular network. The filters remove unwanted noise and interference, ensuring signal integrity. The duplexers allow for simultaneous transmission and reception on the same frequency band, maximizing data throughput. Detailed specifications, including frequency band support, power output, and current consumption, are available in the product datasheet. Proper impedance matching and layout techniques are crucial for optimal performance. This module is designed to meet the stringent requirements of modern cellular communication systems, providing a reliable and efficient RF front-end solution.

You May Also Be Interested in

NXP / Nexperia
Dual 4-bit binary ripple counter
Lowest to $0.3449
ECAD model for 74HCT393
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $5.3729
ECAD model for AD7418ARM
Sanken
Silicon NPN Triple Diffused Planar Transistor(Display Horizontal Deflection Output, Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC5124
Analog Devices Inc.
Quad Precision, Low Cost, High Speed, BiFET Op Amp
Need more? Email Us
ECAD model for AD713TQ
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
ECAD model for 2SA1264N
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 12.8V 21.2V SMC
Lowest to $0.9917
ECAD model for 1.5SMC15AT3
TE Connectivity
DDR1 DDR2 SODIMM SOCKET 0.6MM PITCH 200POS 9.2MM HEIGHT STANDARD TYPE | CONN SKT SODIMM 200POS R/A SMD
Lowest to $4.8982
ECAD model for 1612618-4
Analog Devices Inc.
Complete 12-Bit 1.5/3.0/10.0 MSPS Monolithic A/D Converters
Lowest to $72.2527
ECAD model for AD9223
Analog Devices Inc.
Single-Channel, 128-/64-/32-Position, I2C, ±8% Resistor Tolerance, Nonvolatile Digital Potentiometer
Lowest to $5.0882
ECAD model for AD5110BCPZ10-RL7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention