Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPer™ plus
Package Bulk
Product Status Obsolete
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 5 W
Voltage - Output 5V
Current - Output 1A
Voltage - Input 90 ~ 265 VAC
Regulator Topology Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer17L
Other Names 497-9052,STEVALISA058V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284178-STEVAL-ISA058V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA058V1 CAD Model

Description

STEVAL-ISA058V1 - STMicroelectronics Product Overview

The STEVAL-ISA058V1 from STMicroelectronics is a highly efficient, compact, and versatile evaluation board designed for power management applications. This evaluation board is specifically tailored for testing the performance of the L7987, a high-efficiency DC-DC converter capable of delivering up to 3A of current to the load.

Key Features

  • Adjustable Output Voltage: The board provides an adjustable output voltage range from 0.8 V to VIN, making it suitable for a wide variety of applications requiring different voltage levels.
  • High Efficiency: The L7987 regulator on the STEVAL-ISA058V1 boasts a high efficiency of up to 95%, ensuring minimal power loss during operation and making it ideal for energy-sensitive projects.
  • Wide Input Voltage Range: With an input voltage range from 4.5 V to 61 V, the board can accommodate a broad spectrum of power supplies, including those from industrial sources.
  • Compact Size: Its small form factor makes it easy to integrate into existing systems without requiring substantial space.
  • Thermal Protection: The board comes with thermal shutdown protection, safeguarding the system from potential damage due to overheating.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the board operates only when the input voltage is within a safe range, enhancing the reliability of the system.

Applications

The STEVAL-ISA058V1 is suitable for a diverse set of applications, including but not limited to:

  • Industrial power supplies
  • Consumer electronics
  • Telecommunication devices
  • Automotive and transportation systems

Design and Development Support

The evaluation board is supported by comprehensive documentation and design tools provided by STMicroelectronics, including datasheets, application notes, and design simulators. This support ensures that engineers can rapidly integrate the STEVAL-ISA058V1 into their projects with minimal development time and effort.

Overall, the STEVAL-ISA058V1 evaluation board is a powerful tool for developers looking to create efficient and reliable power management solutions using STMicroelectronics' advanced L7987 DC-DC converter.

You May Also Be Interested in

Fairchild/ON Semiconductor
EVAL BOARD FOR FSL206 / Integrated Controller FSL206MRN 5W Auxiliary Power Supply Evaluation Board
Need more? Email Us
ECAD model for FEBFSL206MRN_H428V1
Altera
EVAL BOARD FOR EP53A7HQI / EP53A7HQI DC to DC Converter and Switching Regulator Chip 1.8VDC/2.1VDC/2.2VDC/2.5VDC/2.6VDC/2.9VDC/3VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for EVB-EP53A7HQI
Intersil
EVALUATION BOARD 1 ISL6521 / pwm buck dc-dc and triple linear power controller Board
Need more? Email Us
ECAD model for ISL6521EVAL1
Intersil
EVAL BOARD 1 FOR ISL6566 / VOLTAGE REGULATOR DOWN SOLUTIONS FOR INTEL AND AMD DESIGNS
Need more? Email Us
ECAD model for ISL6566EVAL1
Altera
EVAL BOARD FOR EN2340QI / 4A POWER SOCVOLTAGE MODE SYNCHRONOUS PWM BUCK WITH INTEGRATED INDUCTOR
Need more? Email Us
ECAD model for EVB-EN2340QI
Intersil
EVALUATION BOARD FOR ISL8104 / ISL8104 EVALUATION BOARD
Need more? Email Us
ECAD model for ISL8104EVAL1Z
Texas Instruments
EVAL MODULE FOR CSD86350Q5D / High Frequency Synchronous Power Kit
Need more? Email Us
ECAD model for CSD86350Q5DEVM-604
Infineon Technologies
KIT DESIGN 4PH 160A 1MHZ IP2003A / 1MHz, 160A, Synchronous Buck Converter Using iP2003A Board/Kit
Need more? Email Us
ECAD model for IRDCIP2003A-C
Altera
EVAL BOARD FOR EP53F8QI / EP53F8QI DC to DC Converter and Switching Regulator Chip 1VDC/1.2VDC/1.8VDC/3.7VDC Output Evaluation Board
Need more? Email Us
ECAD model for EVB-EP53F8QI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention