Products specifications Report Issue?

Manufacturer SHIKE Electronics
Win Source Part Number 1133758-79L10
Manufacturer Homepage www.shike.tw/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 79L10 CAD Model

Description

The 79L10 is a three-terminal negative voltage regulator. It is part of the 79Lxx series, which are commonly used to provide a stable negative voltage output for a variety of electronic circuits. The 79L10 provides a fixed output voltage of -10V.

Applications

  • Power supplies: Used as a negative voltage regulator in power supply circuits.
  • Linear regulators: Employed in linear voltage regulation applications.
  • Instrumentation: Used in instrumentation equipment requiring a stable negative voltage reference.
  • Microcontroller circuits: Provides a stable negative voltage for analog circuits and other components.

Features

  • Fixed Output Voltage: Provides a stable -10V output.
  • Low Quiescent Current: Operates with low quiescent current, improving efficiency.
  • Internal Short-Circuit Current Limiting: Protects the regulator and the circuit from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator when the internal temperature exceeds a safe limit.
  • Small Package: Typically available in small packages like TO-92, making it suitable for compact designs.

Benefits

  • Stable Negative Voltage: Provides a reliable -10V output for powering various electronic components.
  • Ease of Use: Requires few external components, simplifying circuit design.
  • Protection Features: Short-circuit current limiting and thermal overload protection enhance the robustness and reliability of the application.
  • Cost-Effective: Offers a low-cost solution for negative voltage regulation.

Additional Details

The 79L10 typically requires input and output capacitors for stable operation. The input capacitor helps to filter out voltage ripple, while the output capacitor helps to stabilize the output voltage and improve transient response. The input voltage must be higher than the output voltage by a few volts (typically 2-3V) for the regulator to operate correctly. Always refer to the manufacturer's datasheet for specific application recommendations and component selection guidance. Available packages include TO-92 and SO-8.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete, 12-Bit, 100 kHz, Sampling ADCs | IC ADC 12BIT SAR 28PLCC
Need more? Email Us
ECAD model for AD7875KP
Rohm Semiconductor
MEDIUM POWER TRANSISTER
Need more? Email Us
ECAD model for 2SD2478
NXP / Nexperia
Dual 4-bit binary ripple counter
Lowest to $0.3449
ECAD model for 74HCT393
NXP / Nexperia
3.3 V octal transceiver with 30 W termination resistors; 3-state
Need more? Email Us
ECAD model for 74LVTH2245PW
Analog Devices Inc.
Single-Channel, 128-/64-/32-Position, I2C, ±8% Resistor Tolerance, Nonvolatile Digital Potentiometer
Lowest to $5.0882
ECAD model for AD5110BCPZ10-RL7
Vishay
Schottky Rectifier, 2 x 15 A | DIODE ARRAY SCHOTTKY 35V TO220AB
Lowest to $1.8861
ECAD model for 25CTQ035
Analog Devices Inc.
Complete 12-Bit 1.5/3.0/10.0 MSPS Monolithic A/D Converters
Lowest to $72.2527
ECAD model for AD9223
Analog Devices Inc.
13-Bit, 0.5C Accurate, MicroPower Digital Temperature Sensor in 6-Lead SOT-23
Lowest to $3.5656
ECAD model for ADT7301ARTZ
Analog Devices Inc.
Switched-Capacitor Voltage Inverter with Shutdown
Lowest to $3.6410
ECAD model for ADM8828ART

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
970+ $0.0516 $50.0520
2,360+ $0.0424 $100.0640
3,650+ $0.0411 $150.0150
5,040+ $0.0397 $200.0880
6,515+ $0.0384 $250.1760
8,725+ $0.0344 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 970 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention