The RF5110TR7X is a power amplifier module designed by RF Micro Devices (now Qorvo). This module is specifically engineered for use in wireless communication systems operating within the 824 to 849 MHz frequency band, commonly utilized in cellular networks. This power amplifier is designed to provide efficient and reliable signal amplification while maintaining excellent linearity.
Applications
- Cellular handsets (specifically supporting the 850 MHz band)
- Wireless data devices
- Mobile communication equipment
- Wireless base stations (microcells and picocells)
- Repeater systems
Features
- High Power Added Efficiency (PAE)
- Integrated Power Control
- Low Idle Current
- Small Surface Mount Package
- 824-849 MHz Operation
- Integrated input and output matching
Benefits
- Extended battery life in mobile devices due to high PAE reducing power consumption.
- Precise power control enables optimized performance under varying signal conditions and reduces interference.
- Minimized power waste during idle periods for greater energy efficiency.
- Simplified integration and reduced board space requirements due to its compact size.
- Optimized performance for specific frequency band ensuring efficient operation.
- Reduced external component count lowering overall system cost and complexity.
Additional Details
The RF5110TR7X power amplifier module integrates essential components such as input and output matching networks, power control circuitry, and bias circuitry within a single, compact package. This integration reduces the need for external components, simplifying the design process and minimizing the overall board space. It typically operates from a supply voltage of 3.2V. The TR7X suffix usually denotes tape and reel packaging. This amplifier delivers high linearity and efficiency, making it a great choice for CDMA, GSM and other wireless applications in the 850 MHz band. Its integrated power control facilitates dynamic adjustment of the output power, enabling the device to maintain optimal performance under varying signal conditions and extend battery life. The combination of high efficiency and low idle current ensures minimal power consumption during both active transmission and standby modes. This is optimized for peak performance in cellular handsets.