EN
  • EN
  • DE

RF3146PTR13

Part No RF3146PTR13
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293523-RF3146PTR13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF3146PTR13 CAD Model

Description

The RF3146PTR13 is a power amplifier module manufactured by RF Micro Devices (now Qorvo). It's designed to provide efficient and reliable amplification for various wireless communication applications. The module integrates multiple components to streamline design and reduce board space. The PTR13 likely refers to a specific tape and reel packaging for automated assembly processes.

Applications:

  • Cellular handsets (GSM/GPRS/EDGE)
  • Wireless data devices
  • Portable communication equipment
  • Automotive telematics
  • General purpose RF amplification

Features:

  • High Power Efficiency: Optimized for low current consumption to extend battery life.
  • Integrated Power Control: Simplifies power management and reduces external component count.
  • Compact Size: Minimizes board space requirements, suitable for small form-factor devices.
  • Internal Matching: Offers a 50-ohm input/output match, simplifying integration with other RF components.
  • Stable Performance: Designed for consistent performance across a wide range of operating conditions.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, prolonging device operation.
  • Reduced BOM Cost: Integrated design reduces the number of external components needed.
  • Simplified Design: Internal matching and power control simplify the design process and reduce time-to-market.
  • Improved System Performance: Stable and reliable amplification enhances overall system performance.
  • Smaller Device Size: Compact module size enables smaller and more portable device designs.

Additional Details:

The RF3146PTR13 typically operates in the GSM/GPRS/EDGE frequency bands. It requires a supply voltage and control signals for proper operation. The specific operating frequency and power levels are defined by the application and system requirements. Proper heat sinking and thermal management are essential to ensure reliable operation at high power levels. Consult the datasheet for detailed electrical characteristics, application circuits, and thermal considerations. The "13" likely refers to a packaging specification for automated assembly.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess