EN
  • EN
  • DE

EP1S20F484C6

Part No EP1S20F484C6
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 361 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 361 1669248 18460 484-BBGA, FCBGA
Manufacturer Intel
Series Stratix®
Package Tray
Part Status Obsolete
Number of I/O 361
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 484-BBGA, FCBGA
Case / Package 484-FBGA (23x23)
Family Name EP1S20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918115-EP1S20F484C6
Ultra Librarian 3D Model Ultra Librarian EP1S20F484C6 CAD Model

Description

The Intel EP1S20F484C6 is a high-performance Field Programmable Gate Array (FPGA) from the Stratix family. This FPGA is designed for demanding applications requiring high logic density, advanced features, and exceptional performance. As part of the Stratix series, it offers a combination of programmable logic, memory, and I/O interfaces, making it suitable for complex digital systems.

Applications

  • Telecommunications Infrastructure: Used in network switches, routers, and base stations for high-speed data transmission, signal processing, and custom protocol implementation.
  • High-Performance Computing: Employed in data centers, servers, and scientific computing applications for accelerating algorithms and managing complex data workflows.
  • Video Processing and Broadcasting: Integrated into video encoders, decoders, and broadcast equipment for high-resolution video processing and distribution.
  • Aerospace and Defense Systems: Utilized in radar systems, communication systems, and guidance systems requiring high performance, reliability, and custom logic implementation.
  • Medical Imaging Equipment: Applied in MRI, CT scan, and ultrasound equipment for image processing, data acquisition, and control.

Features

  • 18,432 Logic Elements (LEs): Offers a high logic density for implementing complex digital designs and algorithms.
  • 1,944,576 RAM Bits: Includes on-chip memory resources for data storage, processing, and buffering.
  • High-Speed I/O Interfaces: Supports various high-bandwidth I/O standards for seamless connectivity to external devices and systems.
  • Advanced Clock Management: Provides clock synthesis and distribution features for precise timing control and synchronization.
  • 484-Pin FineLine BGA Package: Offers a compact form factor and high pin density for space-constrained applications.
  • In-System Reconfigurability (ISR): Allows for dynamic updates and modifications to the design without removing the device from the system.

Benefits

  • High Performance: Delivers high-speed processing and low latency for demanding applications.
  • Design Flexibility: Enables designers to implement custom logic functions, adapt to evolving requirements, and optimize system performance.
  • Cost-Effectiveness: Offers a cost-efficient solution for high-density programmable logic applications.
  • Reduced Time-to-Market: Facilitates rapid prototyping and development of complex digital systems.
  • Enhanced System Reliability: Provides robust operation in demanding environments with advanced error detection and correction features.

Additional Details

The EP1S20F484C6 is packaged in a FineLine BGA package for optimized board-level assembly. It supports various I/O standards, enabling integration with a wide array of external devices and interfaces. The device is programmed using Intel's Quartus II software. The Stratix family is characterized by its balance of performance, density, and cost, making it a suitable choice for applications requiring sophisticated logic implementation and high-speed communication. The “C6” designation refers to the speed grade and temperature range specification for this specific device.

You May Also Be Interested in

Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $750.7500 $750.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 285 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess