EN
  • EN
  • DE

EP3SE110F1152C3G

Part No EP3SE110F1152C3G
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 744 I/O 1152FBGA / * Field Programmable Gate Array (FPGA) IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Intel
Series *
Package Tray
Product Status Active
Programmable Not Verified
Base Product Number EP3SE110
Standard Package 24 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1003558-EP3SE110F1152C3G
Ultra Librarian 3D Model Ultra Librarian EP3SE110F1152C3G CAD Model

Description

The EP3SE110F1152C3G is a high-performance FPGA (Field Programmable Gate Array) from Intel's Stratix III family. This device is designed for applications requiring high logic density, high-speed performance, and advanced features. The FPGA provides a flexible and efficient platform for implementing complex digital circuits and systems.

Applications

  • Wireless Communications: Utilized in base stations, radio equipment, and other wireless infrastructure for signal processing, modulation, and demodulation.
  • Video Processing: Applied in video encoding/decoding, image processing, and display systems for high-resolution video applications.
  • Data Centers: Employed in servers, network switches, and storage systems for accelerating data processing and improving performance.
  • Test and Measurement Equipment: Integrated into oscilloscopes, logic analyzers, and signal generators for high-speed data acquisition and analysis.
  • Military and Aerospace: Used in radar systems, avionics, and communication equipment for high-reliability and high-performance applications.

Features

  • Logic Elements (LEs): Offers a high density of logic elements for implementing complex digital circuits. This particular device contains 107,500 logic elements.
  • Embedded Memory: Provides on-chip memory blocks for data storage and retrieval, enhancing performance and reducing external memory requirements. It features 8,496 Kbits of embedded memory.
  • DSP Blocks: Includes dedicated DSP (Digital Signal Processing) blocks for high-performance signal processing applications. Contains 384 embedded 18x18 multipliers.
  • High-Speed I/O: Supports a wide range of high-speed I/O standards for interfacing with other system components.
  • Advanced Clock Management: Features advanced clock management circuitry for generating and distributing clock signals, ensuring timing accuracy and stability.
  • 1152-Pin FineLine BGA Package: Provides high pin density for complex connectivity and efficient board layout.
  • Security Features: Includes features to protect the FPGA design and prevent unauthorized access.

Benefits

  • High Performance: Delivers high-speed operation and efficient resource utilization, enabling the implementation of demanding applications.
  • Design Flexibility: Allows for easy modification and customization of digital circuits, enabling rapid prototyping and design iteration.
  • Reduced System Cost: Integrates multiple functions onto a single chip, reducing board space, component count, and overall system cost.
  • Time-to-Market Advantages: Enables rapid prototyping and design iteration, reducing time-to-market for new products.
  • Power Efficiency: Optimized for low power consumption, reducing power dissipation and improving energy efficiency.

The designation 'C3' indicates a commercial temperature grade for higher performance with junction temperatures between 0°C to 85°C and faster performance than the C2 grade. The 'G' suffix indicates a lead-free device.

You May Also Be Interested in

Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $429.0000 $429.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess