EN
  • EN
  • DE

X60003CIG3-41

Part No X60003CIG3-41
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Reference
Description Precision 4.096V SOT-23 FGA Voltage References | IC VREF SERIES 4.096V SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 4.096V
Output Current 10mA
Tolerance ±0.02%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 30μVp-p
Parts Input Voltage (V) 4.5V ~ 9V
Supply Current 900nA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number X60003
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1281052-X60003CIG3-41
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X60003CIG3-41 CAD Model

Description

The X60003CIG3-41 is a power management IC manufactured by Renesas Electronics America. It is designed to provide efficient power conversion and regulation for a variety of electronic devices and systems.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and other industrial control systems.
  • Telecommunications Equipment: Employed in networking devices, routers, and base stations.
  • Consumer Electronics: Found in televisions, set-top boxes, and audio equipment.
  • Medical Devices: Used in patient monitoring systems, diagnostic equipment, and imaging devices.
  • Automotive Systems: Integrated into electronic control units (ECUs), infotainment systems, and power management modules.

Features:

  • Multiple Output Voltages: Provides several regulated output voltages to power different system components.
  • High Efficiency: Minimizes power losses, extending battery life in portable devices and reducing heat generation.
  • Overvoltage Protection (OVP): Protects downstream circuits from excessive voltage levels.
  • Overcurrent Protection (OCP): Limits current flow to prevent damage from short circuits or overloads.
  • Thermal Shutdown: Shuts down the device when its temperature exceeds a safe limit.
  • Adjustable Output Voltage: Allows for fine-tuning of output voltages to meet specific system requirements.

Benefits:

  • Simplified Power Supply Design: Integrates multiple power management functions into a single chip, reducing component count and board space.
  • Improved System Reliability: Built-in protection features safeguard against voltage and current abnormalities.
  • Enhanced Energy Efficiency: High efficiency minimizes power consumption and reduces operating costs.
  • Flexibility: Adjustable output voltages enable customization for a wide range of applications.
  • Robust Performance: Designed for stable operation under various operating conditions.

Additional Details:

The X60003CIG3-41 often integrates multiple voltage regulators, such as buck (step-down) and boost (step-up) converters, to generate different voltage levels from a single input supply. These regulators are typically designed with high switching frequencies to minimize the size of external components, such as inductors and capacitors. The device often incorporates advanced control algorithms to optimize efficiency and transient response. Soft-start circuitry is typically included to limit inrush current during power-up, reducing stress on components. Diagnostic features, such as power good signals and fault indicators, are often provided to facilitate system monitoring and troubleshooting. The X60003CIG3-41 is commonly available in a compact surface-mount package, enabling high-density board layouts and is designed to operate over a wide temperature range.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess