EN
  • EN
  • DE

SQC321618T-2R2K-N

Part No SQC321618T-2R2K-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Description Inductor Power Chip Unshielded Wirewound 2.2uH 10% 1MHz Ferrite 0.43A 0.533Ohm DCR 1206 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087169-SQC321618T-2R2K-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SQC321618T-2R2K-N CAD Model

Description

The SQC321618T-2R2K-N, manufactured by Chilisin, is a wire-wound ferrite inductor designed for surface mount applications. This inductor is commonly used for filtering, impedance matching, and energy storage in a variety of electronic circuits. The '2R2K' designation indicates an inductance value of 2.2 μH with a tolerance of 10%.

Applications

  • DC-DC Converters: Filtering and energy storage in DC-DC power supplies.
  • RF Circuits: Impedance matching and filtering in radio frequency circuits.
  • EMI Filtering: Suppression of electromagnetic interference in electronic devices.
  • Power Amplifiers: Impedance matching and filtering in power amplifier circuits.
  • Signal Filtering: Filtering unwanted noise and signals in electronic systems.

Features

  • Wire-Wound Construction: Provides high Q-factor and low DC resistance.
  • Ferrite Core: Offers high inductance and good frequency characteristics.
  • Surface Mount Device (SMD): Allows for easy and automated assembly on PCBs.
  • Compact Size: Small footprint saves board space in densely packed circuits.
  • High Current Handling: Capable of handling relatively high currents without saturation.

Benefits

  • Efficient Power Conversion: High Q-factor minimizes losses in DC-DC converters.
  • Improved Signal Quality: Effective filtering reduces noise and interference in RF circuits.
  • Reduced EMI: Suppression of electromagnetic interference improves the overall performance of electronic devices.
  • Space Saving: Compact size allows for use in small and portable devices.
  • Reliable Performance: Stable inductance and high current handling ensure reliable operation.

Additional Details

The SQC321618T-2R2K-N inductor typically has a specified self-resonant frequency (SRF), which is the frequency at which the inductor's impedance reaches its maximum value. Above the SRF, the inductor behaves capacitively. The datasheet from Chilisin provides detailed specifications, including inductance tolerance, DC resistance (DCR), saturation current (Isat), rated current, and operating temperature range. Proper selection of the inductor requires careful consideration of these parameters to ensure optimal performance in the target application.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess