EN
  • EN
  • DE

LM185-2.5 MD8

Part No LM185-2.5 MD8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Tube
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 20 mA
Current - Cathode 20 µA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Standard Package 1
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342172-LM185-2.5 MD8
Ultra Librarian 3D Model Ultra Librarian LM185-2.5 MD8 CAD Model

Description

The LM185-2.5 MD8 is a precision micro-power voltage reference from Texas Instruments, renowned for its high reliability and stability over time. This component is a staple in the design of a wide array of electronic circuits, providing a consistent 2.5V output that serves as a benchmark for analog-to-digital converters, digital-to-analog converters, and other sensitive electronic applications.

Key Features:

  • Voltage Precision: The LM185-2.5 MD8 offers a guaranteed voltage accuracy of ±0.5% at 25°C, ensuring precise performance for critical applications.
  • Low Quiescent Current: With a typical quiescent current of only 60 μA, this voltage reference minimizes power consumption, making it ideal for battery-powered and energy-efficient devices.
  • Wide Operating Temperature Range: It operates over a broad temperature range from -55°C to +125°C, catering to demanding environmental conditions.
  • Long-Term Stability: Exhibiting less than 30 ppm/°C of temperature coefficient, the LM185-2.5 MD8 maintains its precision over time and temperature variations.
  • Adjustable Output: Though designed for a 2.5V output, it can be adjusted over a wide range using two external resistors for applications requiring a specific reference voltage.

Applications:

The LM185-2.5 MD8 is versatile and can be implemented in various applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Instrumentation and process control
  • Energy management systems
  • Precision power supplies

Product Specifications:

Parameter Value
Output Voltage 2.5V
Initial Accuracy ±0.5%
Temperature Coefficient <30 ppm/°C
Operating Temperature Range -55°C to +125°C
Quiescent Current 60 μA (typical)

With its blend of precision, power efficiency, and robustness, the LM185-2.5 MD8 from Texas Instruments is an invaluable component for designers seeking a reliable voltage reference source.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $2.9105
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $15.7976
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess