EN
  • EN
  • DE

UPD78F9234MC(T)-5A4

Part No UPD78F9234MC(T)-5A4
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Compact, Low-power, Low Pin-count 8-bit Microcontrollers for General Purpose Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991396-UPD78F9234MC(T)-5A4
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F9234MC(T)-5A4 CAD Model

Description

The UPD78F9234MC(T)-5A4 is a microcontroller unit (MCU) manufactured by Renesas Electronics America. This MCU is part of the 78K0/Kx3-L series, designed for a wide range of embedded control applications. It features a high-performance CPU core, integrated memory, and a variety of peripheral functions, making it suitable for applications requiring precise control and efficient processing.

Applications:

  • Industrial control systems
  • Consumer electronics
  • Motor control applications
  • Automotive sub-systems
  • Home appliances
  • Security systems

Features:

  • 78K0/Kx3-L CPU core with 16-bit architecture
  • Flash memory for program storage
  • RAM for data storage
  • Multiple timers/counters for precise timing control
  • Serial communication interfaces (UART, SPI, I2C) for data exchange
  • Analog-to-digital converter (ADC) for sensor data acquisition
  • Digital-to-analog converter (DAC) for analog output control
  • Input/output (I/O) ports for interfacing with external devices
  • Low-power operation for energy-sensitive applications

Benefits:

  • High processing performance enables efficient execution of control algorithms.
  • Integrated memory eliminates the need for external memory components, reducing system cost and size.
  • Versatile peripheral functions provide flexibility in interfacing with a wide range of external devices.
  • Low-power operation extends battery life in portable applications.
  • Robust architecture ensures reliable operation in harsh environments.
  • Wide operating voltage range accommodates various power supply configurations.
  • Comprehensive development tools and support facilitate rapid product development.

Additional Details:

The UPD78F9234MC(T)-5A4 microcontroller features a powerful instruction set and addressing modes that enable efficient code execution. The integrated flash memory provides ample storage for program code, while the RAM provides space for data storage and processing. The multiple timers/counters enable precise timing control for various applications, such as motor control and PWM generation. The serial communication interfaces facilitate data exchange with other devices, while the ADC and DAC provide interfaces to analog sensors and actuators. The I/O ports allow the microcontroller to interface with external devices, such as LEDs, switches, and displays. The low-power operation makes it suitable for battery-powered applications. The device also incorporates various protection features, such as watchdog timer and power-on reset, to ensure reliable operation. Renesas provides a comprehensive suite of development tools, including compilers, debuggers, and emulators, to support the development of applications for the UPD78F9234MC(T)-5A4 microcontroller.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TE Connectivity
Need more? Email Us
LSI Computer Systems
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess