EN
  • EN
  • DE

MB4072PF-G-BND-TR

Part No MB4072PF-G-BND-TR
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075973-MB4072PF-G-BND-TR
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB4072PF-G-BND-TR CAD Model

Description

The MB4072PF-G-BND-TR is a power supply monitoring IC manufactured by Fujitsu Electronics America, Inc. This device is designed to monitor the voltage level of a power supply and provide a reset signal to a microprocessor or microcontroller when the voltage falls below a predetermined threshold. This functionality protects the system from data corruption and erratic behavior caused by undervoltage conditions.

Applications

  • Microprocessor reset circuits
  • Power supply monitoring systems
  • Battery-powered applications
  • Embedded systems
  • Industrial control systems

Features

  • Precise voltage detection
  • Low supply current
  • Open-drain reset output
  • Adjustable reset timeout period (typically using an external capacitor)
  • Built-in hysteresis
  • Small package size (e.g., SOT-25)
  • RoHS compliant

Benefits

  • Prevents system malfunctions due to low voltage
  • Ensures data integrity during power fluctuations
  • Extends battery life in portable devices
  • Simplifies power supply monitoring design
  • Enhances system reliability
  • Reduces system cost

Additional Details

The MB4072PF-G-BND-TR works by constantly monitoring the input voltage and comparing it to an internal reference voltage. When the input voltage drops below the specified threshold, the IC asserts a reset signal. The open-drain output allows the device to be easily interfaced with a variety of microprocessors and microcontrollers. An external capacitor can be connected to adjust the reset timeout period, providing flexibility in system design. The built-in hysteresis prevents oscillations around the threshold voltage, ensuring a stable reset signal. The low supply current makes the device suitable for battery-powered applications. The small package size allows for use in compact electronic devices. The "-G-BND-TR" suffix typically refers to specific packaging details and environmental compliance, such as being RoHS compliant (lead-free). The precise voltage detection threshold and other specifications can be found in the product datasheet.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Sunlord
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Crouse-Hinds
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess