The UPD78F1168AGC(A)-UEU-AX is a microcontroller unit (MCU) manufactured by Renesas Electronics. It belongs to the 78K0/Kx2-L series, which is known for its low-power consumption and versatile peripheral set, making it suitable for a wide range of embedded applications.
Applications
- Consumer Electronics: Remote controls, handheld devices, and small appliances.
- Industrial Control: Motor control, sensor interfacing, and process monitoring.
- Automotive Applications: Body control modules, dashboard displays, and lighting control.
- Medical Devices: Portable medical instruments and patient monitoring systems.
- Security Systems: Alarm systems and access control devices.
Features
- CPU Core: Employs a 78K0 CPU core, optimized for low-power operation.
- Memory: Includes both Flash memory for program storage and RAM for data storage. Specific memory sizes depend on the particular configuration.
- Timers: Equipped with multiple timers and counters for various timing and control tasks.
- Communication Interfaces: Features UART, CSI, and I2C interfaces for serial communication.
- A/D Converter: Contains an Analog-to-Digital Converter (ADC) for analog signal acquisition.
- I/O Ports: Provides general-purpose input/output (I/O) ports for interfacing with external devices.
- Low-Power Operation: Designed for minimal power consumption to extend battery life in portable applications.
- Interrupt Controller: Incorporates a flexible interrupt controller for managing various interrupt sources.
- On-Chip Oscillator: Integrated oscillator for generating the system clock.
Benefits
- Extended Battery Life: Low power consumption enables prolonged operation in battery-powered devices.
- Versatile Functionality: Wide range of peripherals provides flexibility for diverse applications.
- Compact Size: Suitable for use in space-constrained applications.
- Cost-Effective: Offers a balanced performance-to-cost ratio.
- Ease of Use: Supported by Renesas development tools and comprehensive documentation.
Additional Details
The UPD78F1168AGC(A)-UEU-AX operates typically within a voltage range of 1.8V to 5.5V. It features various power-saving modes to reduce power consumption during idle periods. The device is generally available in a QFP (Quad Flat Package). For detailed specifications, including memory sizes, operating frequencies, and pin assignments, refer to the Renesas datasheet for the UPD78F1168 series. This combination of features makes it well-suited for various embedded systems.