EN
  • EN
  • DE

UPD78F0483

Part No UPD78F0483
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description MINICUBE2 Firmware
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277945-UPD78F0483
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0483 CAD Model

Description

The UPD78F0483 is a member of the 78K0/Lx3 series of microcontrollers from Renesas Electronics. It's a single-chip microcontroller built around the 78K0 CPU core, designed for embedded control applications requiring a balance of performance and low power consumption. This microcontroller integrates a variety of peripherals, making it suitable for a wide array of applications.

Applications:

  • Consumer electronics: Remote controls, small appliances, and toys.
  • Industrial control: Simple motor control, sensor monitoring, and basic automation systems.
  • Healthcare devices: Portable medical devices, such as blood glucose meters and patient monitors.
  • Security systems: Alarm panels, access control systems, and intrusion detection devices.
  • Automotive applications: Dashboard controls, lighting systems, and simple engine management functions.

Features:

  • 78K0 CPU core: Provides efficient instruction execution for real-time control.
  • On-chip memory: Includes Flash ROM for program storage and RAM for data storage.
  • Timers: Multiple timers for generating PWM signals, counting events, and implementing real-time clocks.
  • Serial communication interfaces: UART, CSI, and I2C for communicating with external devices.
  • Analog-to-digital converter (ADC): Allows for the conversion of analog signals into digital data.
  • Digital I/O ports: General-purpose input/output pins for interfacing with external circuitry.
  • Low power consumption: Designed for energy-efficient operation in battery-powered applications.
  • Interrupt controller: Supports multiple interrupt sources for responsive event handling.

Benefits:

  • Cost-effective: Provides a balance of features and performance at a competitive price point.
  • Versatile: Suitable for a wide range of embedded control applications.
  • Easy to use: Supported by Renesas development tools and resources.
  • Low power: Extends battery life in portable applications.
  • Compact size: Allows for integration into small form factor devices.

Additional Details:

The specific Flash ROM and RAM sizes vary depending on the specific part number within the UPD78F0483 series. The operating voltage typically ranges from 2.7V to 5.5V. The microcontroller is often available in various package options, including QFP and LQFP. Consult the Renesas datasheet for precise specifications and pinout information to ensure compatibility with your application. Further details on clock speeds, interrupt vector tables, and register descriptions can be found in the device's technical documentation.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9877 $63.9754
5+ $26.2462 $131.2310
7+ $25.4262 $177.9834
10+ $24.6061 $246.0610
13+ $23.7861 $309.2193
17+ $21.3248 $362.5216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess