EN
  • EN
  • DE

LFC3501B1040B020

Part No LFC3501B1040B020
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069455-LFC3501B1040B020
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFC3501B1040B020 CAD Model

Description

The LFC3501B1040B020 is a common mode choke coil manufactured by Murata Electronics North America. Common mode choke coils are designed to suppress common mode noise, which is a type of electromagnetic interference (EMI) that can disrupt the performance of electronic devices. This particular model is part of Murata's LFC3501B series, known for its compact size and high performance in noise suppression.

Applications

  • Differential signal lines: Specifically, USB, HDMI, and other high-speed data interfaces where common mode noise can significantly degrade signal integrity.
  • Power supply lines: Filtering noise in DC power lines to prevent interference with sensitive electronic components.
  • Audio equipment: Reducing noise in audio signals to improve sound quality.
  • Automotive electronics: Protecting sensitive automotive systems from electromagnetic interference.
  • Industrial equipment: Filtering noise in industrial control systems to ensure reliable operation.

Features

  • Compact size: Designed for space-constrained applications.
  • High common mode impedance: Effectively suppresses common mode noise across a wide frequency range.
  • Low differential mode impedance: Minimizes signal degradation in differential signal lines.
  • Excellent temperature stability: Maintains stable performance over a wide temperature range.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits

  • Improved signal integrity: Reduces common mode noise, leading to clearer and more reliable signal transmission.
  • Enhanced system reliability: Protects sensitive electronic components from damage caused by EMI.
  • Reduced EMI emissions: Minimizes the amount of electromagnetic interference emitted by the device, helping to meet regulatory requirements.
  • Space saving: Its small size allows for integration into compact electronic devices.
  • Stable performance: Consistent performance even under varying temperature conditions.

Additional Details

The LFC3501B1040B020 has a common mode impedance of 100 ohms at 100 MHz. It is designed for a maximum DC resistance of 0.1 ohms. The operating temperature range typically spans from -40°C to +85°C. The specific dimensions are usually around 3.5 x 1.6 x 1.1 mm. This common mode choke is typically surface mountable, making it easy to integrate into automated assembly processes. It is suitable for applications requiring effective noise suppression in high-speed data transmission and power supply lines.

You May Also Be Interested in

Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $124.3230
Linear Technology
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7594

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess