EN
  • EN
  • DE

UPD780103MC-XXX-5A4-A

Part No UPD780103MC-XXX-5A4-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Compact, Low-power 8-bit Microcontrollers for General Purpose Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103112-UPD780103MC-XXX-5A4-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD780103MC-XXX-5A4-A CAD Model

Description

The UPD780103MC-XXX-5A4-A is a member of the 78K/0 series of microcontrollers manufactured by Renesas Electronics America. This microcontroller is designed for a wide range of embedded control applications requiring a balance of processing power, low power consumption, and integrated peripherals. It offers a compact instruction set and efficient memory utilization, making it suitable for cost-sensitive applications.

Applications

  • Consumer Electronics: Remote controls, small appliances, and toys.
  • Industrial Control: Motor control, sensor interfaces, and simple automation systems.
  • Healthcare Devices: Portable medical devices, patient monitoring systems.
  • Automotive Subsystems: Simple automotive controls like lighting and small motor controls.

Features

  • CPU Core: 78K/0 core for efficient instruction execution.
  • Memory: On-chip ROM and RAM for program storage and data manipulation. The specific sizes may vary depending on the exact configuration.
  • I/O Ports: Multiple programmable I/O ports for interfacing with external devices.
  • Timers: Integrated timers/counters for timing control and event counting.
  • Serial Communication: UART and/or other serial interfaces for communication with other devices.
  • A/D Converter: Analog-to-digital converter for converting analog signals to digital data.
  • Power Management: Low-power modes for reducing power consumption in battery-powered applications.

Benefits

  • Cost-Effective: Provides a balance of features and performance at a competitive price.
  • Ease of Use: Simple instruction set and development tools facilitate rapid development.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Integrated Peripherals: Reduces the need for external components, saving space and cost.
  • Wide Operating Voltage: Can operate over a wide range of supply voltages.

Additional Details

The UPD780103MC-XXX-5A4-A microcontroller is typically available in surface-mount packages, which minimizes board space requirements. It operates over an extended temperature range, making it suitable for use in harsh environments. The microcontroller is supported by a range of development tools, including assemblers, compilers, and debuggers. These tools enable developers to create and debug their applications quickly and efficiently. This specific part number is likely a custom configuration, so referencing the full datasheet is critical for detailed specifications.

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
U-blox
Lowest to $110.7143

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess