EN
  • EN
  • DE

UPD70F3532F1A9-KN7-A

Part No UPD70F3532F1A9-KN7-A
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description 32-bit Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011251-UPD70F3532F1A9-KN7-A
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD70F3532F1A9-KN7-A CAD Model

Description

The UPD70F3532F1A9-KN7-A is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It belongs to a family of high-performance microcontrollers designed for a variety of embedded applications, offering a balance of processing power, memory, and peripheral integration. This particular model incorporates advanced features suitable for demanding control and communication tasks.

Applications:

  • Industrial Automation
  • Motor Control
  • Automotive Systems
  • Home Appliances
  • Building Automation

Features:

  • High-Performance CPU Core
  • Integrated Flash Memory and RAM
  • Multiple Serial Communication Interfaces (UART, SPI, I2C)
  • Analog-to-Digital Converter (ADC)
  • Timers and Counters
  • PWM (Pulse Width Modulation) Outputs
  • CAN (Controller Area Network) Interface

Benefits:

  • Real-time Control Capabilities
  • Efficient Data Processing
  • Flexible Communication Options
  • Precise Analog Signal Measurement
  • Accurate Timing and Control
  • Simplified System Design with Integrated Peripherals
  • Robust Communication in Automotive and Industrial Environments

Additional Details:

The UPD70F3532F1A9-KN7-A typically features a 32-bit CPU core that provides ample processing power for complex algorithms and control tasks. The integrated flash memory allows for storing the application code, while the RAM provides working memory for data manipulation. The serial communication interfaces enable connectivity to various external devices and sensors. The ADC allows for converting analog signals into digital data for processing by the MCU. The timers and counters are used for precise timing and control of external events. The PWM outputs can be used to control the speed of motors or the brightness of LEDs. The CAN interface provides a reliable communication protocol for automotive and industrial networks. The microcontroller is designed to operate over a wide temperature range, ensuring reliable operation in harsh environments. It also incorporates various power-saving modes to reduce power consumption in battery-powered applications. The integrated debug interface facilitates easy debugging and programming of the microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess