EN
  • EN
  • DE

MT41K128M8JP-187E:F

Part No MT41K128M8JP-187E:F
Manufacturer Micron Technology Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831880-MT41K128M8JP-187E:F
Ultra Librarian 3D Model Ultra Librarian MT41K128M8JP-187E:F CAD Model

Description

The MT41K128M8JP-187E:F is a DDR3L SDRAM (Low Voltage DDR3 Synchronous Dynamic Random-Access Memory) manufactured by Micron Technology Inc. It is designed for applications requiring high bandwidth, low power consumption, and high density. This memory chip is commonly used in computing devices and embedded systems that need efficient and reliable memory performance.

Applications

  • Laptops and Notebooks: As the primary system memory, it enables smooth multitasking, faster application loading, and improved overall system performance.
  • Desktops: Provides the necessary memory bandwidth and capacity for running demanding applications and operating systems.
  • Embedded Systems: Integrated into industrial PCs, networking equipment, and other embedded devices requiring reliable memory performance.
  • Gaming Consoles: Supports high-resolution graphics, fast loading times, and smooth gameplay.
  • Networking Devices: Used in routers, switches, and other networking equipment for data buffering and processing.

Features

  • DDR3L SDRAM: Low Voltage DDR3 Synchronous Dynamic Random-Access Memory.
  • 128Mb x 8 Configuration: Provides a specific memory organization for optimized performance.
  • 1.35V Operating Voltage: Low voltage operation reduces power consumption and heat generation.
  • High Bandwidth: Enables fast data transfer rates for demanding applications.
  • Advanced Features: Includes features such as on-die termination (ODT) and dynamic self-refresh (DSR).
  • Lead-Free Construction: Compliant with RoHS environmental standards.

Benefits

  • Improved System Performance: High bandwidth enables faster data access and smoother application performance.
  • Reduced Power Consumption: Low voltage operation extends battery life in portable devices and reduces overall system power consumption.
  • Enhanced Reliability: Designed for stable and reliable performance in demanding environments.
  • Increased Memory Capacity: Provides sufficient memory capacity for running modern operating systems and applications.
  • Environmentally Friendly: Lead-free construction minimizes environmental impact.

Additional Details

The MT41K128M8JP-187E:F typically supports various timing parameters and operating modes to optimize performance for specific applications. Its advanced features and low power consumption make it an excellent choice for a wide range of computing and embedded systems. This memory chip also includes built-in error detection and correction mechanisms to ensure data integrity.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess