EN
  • EN
  • DE

UPD70F3346GJ(A)-GAE-AX

Part No UPD70F3346GJ(A)-GAE-AX
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description 32-bit Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030853-UPD70F3346GJ(A)-GAE-AX
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD70F3346GJ(A)-GAE-AX CAD Model

Description

The UPD70F3346GJ(A)-GAE-AX is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It belongs to the 78K0R/Fx3-L series of microcontrollers, known for their low power consumption and integrated peripherals. These MCUs are designed for a wide range of embedded applications, including consumer electronics, industrial control, and automotive systems.

Applications:

  • Consumer Electronics (e.g., remote controls, home appliances)
  • Industrial Control Systems (e.g., motor control, sensor interfaces)
  • Automotive Systems (e.g., body control, lighting control)
  • Medical Devices
  • Smart Home Devices
  • Security Systems
  • Metering Systems

Features:

  • 78K0R CPU Core
  • Flash Memory: Typically 64KB to 128KB (check datasheet for specific value)
  • RAM: Typically 4KB to 8KB (check datasheet for specific value)
  • Operating Voltage: 1.8V to 5.5V
  • Low Power Consumption
  • A/D Converter
  • Timers
  • Serial Interfaces (UART, SPI, I2C)
  • PWM Outputs
  • Interrupt Controller

Benefits:

  • Low Power Consumption: Optimized for battery-powered applications and energy-efficient systems.
  • Versatile Peripherals: Integrated peripherals enable a wide range of functionalities, reducing the need for external components.
  • Flexible Memory Options: Flash memory and RAM provide ample storage for program code and data.
  • Wide Operating Voltage Range: Suitable for various power supply configurations.
  • Efficient Interrupt Handling: Interrupt controller enables responsive and efficient handling of external events.
  • Compact Design: Integrated features minimize board space requirements.

Additional Details:

The UPD70F3346GJ(A)-GAE-AX microcontroller is programmed using dedicated development tools provided by Renesas or compatible third-party tools. These tools typically include a compiler, debugger, and in-circuit emulator. The microcontroller's performance is characterized by its clock speed, instruction execution time, and interrupt response time. Detailed specifications, including memory organization, pin assignments, and electrical characteristics, are available in the manufacturer's datasheet. Understanding the power management features is crucial for optimizing power consumption in low-power applications. Proper grounding and decoupling are essential for ensuring reliable operation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Hewlett Packard
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess