EN
  • EN
  • DE

TC7SG32FU(TE85L,F)

Part No TC7SG32FU(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358649-TC7SG32FU(TE85L,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SG32FU(TE85L,F) CAD Model

Description

The TC7SG32FU(TE85L,F) is a single 2-input OR gate manufactured by Toshiba Semiconductor and Storage. This component is part of the TC7SG series, designed for low-voltage operation and high-speed performance in compact electronic devices. The suffix (TE85L,F) indicates specific packaging and taping options for automated assembly.

Applications:

  • Smartphones and Mobile Devices: Used for implementing logical OR functions in various sub-circuits.
  • Tablets and Portable Computers: Integrated for control logic and signal processing tasks.
  • Digital Cameras and Imaging Devices: Employed in the electronic circuitry for signal routing and manipulation.
  • Portable Gaming Systems: Suitable for use in handheld gaming consoles for various logic functions.
  • Low-Power Microcontroller Applications: Ideal as glue logic components in battery-powered or energy-efficient embedded systems.

Features:

  • Single 2-Input OR Gate: Provides a single OR gate logic function in a compact package.
  • Wide Operating Voltage Range: Operates from 1.65 V to 5.5 V, offering versatility in different applications.
  • High-Speed Performance: Features fast propagation delay times for efficient signal processing.
  • Low Power Consumption: Minimizes power usage, which is critical for extending battery life in portable devices.
  • Small US8 Package: Available in a compact US8 package, saving valuable board space.

Benefits:

  • Reduced Power Consumption: Low-voltage operation and minimal quiescent current contribute to energy efficiency.
  • Simplified Circuit Design: Provides a readily available OR gate function, simplifying the design process.
  • Improved System Performance: High-speed operation enables rapid signal processing, enhancing system responsiveness.
  • Space Optimization: The compact US8 package allows for denser circuit layouts, particularly important in portable electronics.
  • Versatile Application: Suitable for a broad spectrum of low-power digital logic applications.

Additional Details:

The TC7SG32FU(TE85L,F) comes in a US8 package. The (TE85L,F) suffix denotes specific tape and reel packaging suitable for automated assembly processes. Detailed specifications, including propagation delay, voltage levels, and operating temperature range, can be found in the official Toshiba datasheet. Proper decoupling techniques and impedance matching should be employed to ensure optimal signal integrity and performance. It's crucial to refer to the manufacturer's documentation for accurate and up-to-date information.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
NVIDIA
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Need more? Email Us
Lite-On Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,025+ $0.0490 $50.2250
2,485+ $0.0403 $100.1455
3,850+ $0.0390 $150.1500
5,310+ $0.0377 $200.1870
6,850+ $0.0365 $250.0250
9,175+ $0.0327 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 1025 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess