EN
  • EN
  • DE

UPD703186GC-XXX-8EU

Part No UPD703186GC-XXX-8EU
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description 32-bit Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985794-UPD703186GC-XXX-8EU
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD703186GC-XXX-8EU CAD Model

Description

The uPD703186GC-XXX-8EU is a microcontroller unit (MCU) from Renesas Electronics America. It belongs to the V850 family of microcontrollers and is designed for embedded control applications requiring high performance and low power consumption. The 'uPD' prefix indicates that it is a product of Renesas. '703186' is the specific part number. 'GC' likely signifies a particular package type or performance characteristic. 'XXX' typically represents a placeholder for different speed grades or memory configurations. '8EU' might specify a temperature range or other manufacturing parameters. This microcontroller provides a comprehensive set of peripherals and features, making it suitable for a wide range of tasks.

Applications:

  • Automotive Control Systems: Used in engine management, transmission control, and body control modules.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and industrial control systems.
  • Consumer Electronics: Found in digital cameras, audio players, and other consumer devices.
  • Networking Equipment: Used in routers, switches, and other networking devices.
  • Medical Devices: Employed in medical equipment for monitoring and control.

Features:

  • V850 CPU Core: Offers high-performance 32-bit processing capabilities.
  • Flash Memory: Provides on-chip storage for program code.
  • RAM: Allows for data storage during program execution.
  • Analog-to-Digital Converter (ADC): Enables the MCU to interface with analog sensors.
  • Digital-to-Analog Converter (DAC): Allows the MCU to generate analog signals.
  • Serial Communications Interface (SCI): Supports asynchronous serial communication.
  • Serial Peripheral Interface (SPI): Facilitates synchronous serial communication.
  • Controller Area Network (CAN) Interface: Enables communication in automotive and industrial networks.
  • Timer/Counter Units: Offer timing and counting capabilities.
  • Input/Output Ports (I/O): Supports digital input and output.

Benefits:

  • High Performance: Provides fast and efficient processing for demanding applications.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Robust Architecture: Ensures reliable operation in various environments.
  • Extensive Development Tools: Supported by Renesas' comprehensive development tools and resources.

Additional Details:

The uPD703186GC-XXX-8EU microcontroller operates at a clock frequency up to a certain MHz, depending on the specific speed grade designated by 'XXX'. It is typically packaged in a quad flat package (QFP) or ball grid array (BGA). The device is designed to operate over an industrial temperature range. Its integrated ADC allows for direct connection to analog sensors, while the DAC enables the generation of analog control signals. The SCI, SPI, and CAN interfaces facilitate communication with other microcontrollers, peripherals, and network systems. The timer/counter units offer precise timing and counting capabilities for various control applications. This microcontroller is suitable for applications where high performance, low power consumption, and a comprehensive set of peripherals are critical requirements.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess