The UPD16502GS-E2-A is an interface driver, receiver, and transceiver integrated circuit (IC) from Renesas Electronics America.
- Mounting Type: Surface Mount
- Package: Bulk
- Voltage Supply Range: 2.5V to 5.5V
- Maximum Data Rate: 20Mbps
- Product Status: Active
This interface IC is a versatile IC that can be used in various interface applications. The UPD16502GS-E2-A is designed for surface mount mounting type and comes in a bulk package. It operates at a voltage supply range of 2.5V to 5.5V and has a maximum data rate of 20Mbps. This interface IC is an active product and is widely used in applications such as industrial automation, communication systems, and consumer electronics. It offers reliable and efficient data transmission and reception, making it suitable for high-speed and high-performance interface applications.