The UPC802G2-E2-A is a Silicon Monolithic IC manufactured by Renesas Electronics America. It is specifically designed as a direct broadcast satellite (DBS) converter for use in various satellite receiver applications. This IC plays a crucial role in down-converting the high-frequency signals received from the satellite dish to lower intermediate frequencies (IF) that can be processed by the receiver.
Applications:
- Direct Broadcast Satellite (DBS) receivers
- Satellite TV tuners
- Set-top boxes
- Satellite communication equipment
Features:
- Low noise figure for excellent signal reception
- High conversion gain to amplify weak signals
- Integrated local oscillator (LO) for stable frequency conversion
- Low power consumption for energy efficiency
- Compact package for space-saving designs
Benefits:
- Improved signal quality in satellite receivers
- Enhanced sensitivity for receiving weak satellite signals
- Reduced component count due to integrated LO
- Lower system power consumption
- Smaller and more compact receiver designs
Additional Details:
The UPC802G2-E2-A typically operates with a supply voltage of 3V or 5V. Its low noise figure ensures that the received signal is not significantly degraded by the converter's internal noise. The integrated local oscillator contributes to the stability and accuracy of the frequency conversion process. This device is generally available in a small outline package (SOP), making it suitable for surface mount technology (SMT) assembly. Specific technical specifications, such as conversion gain, noise figure value, and LO frequency, may vary depending on the specific application and configuration.
The precise frequency range it handles depends on its design, typically covering the Ku band frequencies used for DBS. Datasheets for this part would provide more exact electrical characteristics and recommended operating conditions.