EN
  • EN
  • DE

UPC4094G2-E2-A

Part No UPC4094G2-E2-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description OP Amp Dual 25V/us ±5V to ±16V/3V to 32V 8-Pin SOP Emboss T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990783-UPC4094G2-E2-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC4094G2-E2-A CAD Model

Description

The UPC4094G2-E2-A is a high-speed operational amplifier manufactured by Renesas Electronics America. It is designed for applications requiring high bandwidth, low noise, and high slew rate.

Applications

  • High-speed signal amplification
  • Video amplifiers
  • Data acquisition systems
  • Instrumentation amplifiers
  • Active filters

Features

  • High bandwidth
  • Low noise
  • High slew rate
  • Low distortion
  • Wide supply voltage range
  • Stable operation

Benefits

  • Accurate amplification of high-frequency signals.
  • Minimal signal degradation due to low noise.
  • Fast response to input signal changes.
  • High linearity and signal fidelity.
  • Versatile application due to wide supply voltage range.
  • Reliable performance in various circuit configurations.

Additional Details

The UPC4094G2-E2-A is typically available in a small surface-mount package, such as an 8-pin SOP (Small Outline Package). Key parameters include the gain-bandwidth product (GBW), input noise voltage, slew rate, and total harmonic distortion (THD). The datasheet provides detailed information on these and other electrical characteristics. The high bandwidth enables the amplifier to accurately amplify high-frequency signals, while the low noise ensures minimal signal degradation. The high slew rate allows for fast response to input signal changes, and the low distortion ensures high signal fidelity.

The UPC4094G2-E2-A is suitable for a wide range of applications that require high-performance amplification. Its combination of high bandwidth, low noise, and high slew rate makes it a good choice for demanding applications such as video amplifiers and data acquisition systems.

You May Also Be Interested in

C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0745 $59.0975
135+ $0.8817 $119.0295
205+ $0.8542 $175.1110
280+ $0.8267 $231.4760
365+ $0.7990 $291.6350
485+ $0.7163 $347.4055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess