EN
  • EN
  • DE

UPC339GR-9LG-E2-A

Part No UPC339GR-9LG-E2-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Automotive Catalog Quad Differential Comparator, Enhanced Voltage 14-TSSOP -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969169-UPC339GR-9LG-E2-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC339GR-9LG-E2-A CAD Model

Description

The UPC339GR-9LG-E2-A is a low-power quad operational amplifier manufactured by Renesas Electronics America. It is designed for single-supply operation and features low input bias current and low power consumption. This op-amp is commonly used in a variety of analog circuit applications, including signal conditioning, amplification, and filtering.

Applications

  • Signal Conditioning: Used to amplify and filter signals in data acquisition systems.
  • Amplification: Employed in amplifier circuits for voltage and current amplification.
  • Filtering: Used in active filter circuits for signal filtering and noise reduction.
  • Comparator Circuits: Can be configured as a comparator for voltage level detection.
  • Sensor Interfaces: Used to interface with various types of sensors, such as temperature, pressure, and light sensors.

Features

  • Quad Operational Amplifier: Contains four independent op-amps in a single package.
  • Single-Supply Operation: Operates from a single power supply voltage.
  • Low Power Consumption: Minimizes power consumption, suitable for battery-powered devices.
  • Low Input Bias Current: Reduces errors in sensitive circuits.
  • Wide Operating Voltage Range: Flexible operating voltage range.

Benefits

  • Versatile Application: Suitable for a wide range of analog circuit applications.
  • Low Power Operation: Minimizes power consumption, extending battery life.
  • Improved Circuit Accuracy: Low input bias current reduces errors in sensitive circuits.
  • Compact Design: Quad op-amp in a single package saves board space.

Technical Specifications

The UPC339GR-9LG-E2-A is a quad operational amplifier. Key specifications include the supply voltage range, input offset voltage, input bias current, gain bandwidth product, and slew rate. The input offset voltage and bias current affect the accuracy of the amplifier. The gain bandwidth product and slew rate determine the amplifier's performance at higher frequencies. It is designed for single-supply operation and has low power consumption. The package type affects the board space requirements and thermal performance.

You May Also Be Interested in

Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
U-blox
Lowest to $110.7143
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess