EN
  • EN
  • DE

UPA2350T1P-E4-A

Part No UPA2350T1P-E4-A
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components
Description MOS FIELD EFFECT TRANSISTOR | MOSFET N-CH DUAL LGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Status Obsolete
Transistor Polarity 2 N-Channel (Dual) Common Drain
FET Feature Logic Level Gate, 2.5V Drive
Vds - Drain-Source Breakdown Voltage 20V
Id - Continuous Drain Current 6A
Rds On (Maximum) at Id, Vgs 35mOhm at 3A, 4.5V
Gate Source Voltage(th) (Maximum) at Id 1.5V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 8.6nC at 4V
Input Capacitance (Ciss) (Maximum) at Vds 542pF at 10V
Maximum Power 1.3W
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 4-XFLGA
Supplier Device Package 4-EFLIP-LGA (1.62x1.62)
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 389331-UPA2350T1P-E4-A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA2350T1P-E4-A CAD Model

Description

The UPA2350T1P-E4-A is a P-channel Power MOS Field Effect Transistor manufactured by Renesas Electronics America. It's designed for power management and switching applications. The device is designed for high-side load switching, DC-DC conversion, and other power control circuits. It features a low on-resistance and fast switching speeds for enhanced efficiency.

Applications:

  • DC-DC Converters: Used in step-down (buck) and step-up (boost) converters.
  • Load Switching: Efficiently switches power to various loads.
  • Power Management Systems: Provides power control in portable devices.
  • Battery Management Systems (BMS): Protects and controls battery charging/discharging.
  • LED Drivers: Provides constant current to LEDs with dimming capabilities.

Features:

  • P-Channel MOSFET: Simplifies high-side switching.
  • Low On-State Resistance (RDS(on)): Reduces conduction losses.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Surface Mount Package: Compact size for high-density PCBs.
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power dissipation.
  • Compact Size: Small package allows for miniaturized designs.
  • Simplified Design: P-channel simplifies drive circuitry.
  • Improved Thermal Performance: Efficient heat dissipation.
  • Environmentally Friendly: RoHS compliant for reduced environmental impact.

Additional Details:

The UPA2350T1P-E4-A is characterized by its drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID) ratings. Consult the datasheet for the exact values. Thermal resistance from junction to ambient (RθJA) is a crucial parameter for thermal management. Gate charge characteristics affect switching performance. The device's surface-mount package simplifies assembly and is suitable for automated manufacturing processes. The specific package is critical for determining PCB footprint requirements and soldering profiles. The datasheet will specify moisture sensitivity level (MSL) information as well as recommended storage conditions.

You May Also Be Interested in

Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.32A 1.1Ohm DCR 0805 T/R / CHIP INDUCTOR 2.2UH5% 320MA 1.1O
Lowest to $0.1287
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Vishay
Rectifier Diode Schottky 100V 1.5A 2-Pin SMA T/R / SCHOTTKY RECTIFIER | DIODE SCHOTTKY 100V 2.1A SMA
Lowest to $0.1656
Littelfuse Inc.
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V TO220AB
Lowest to $0.7675
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR / CHIP INDUCTOR 1800NH5% 170MA 2.5
Lowest to $0.1287
NXP / Nexperia
IC MCU 8BIT 1.5KB FLASH 8DFN
Lowest to $1.5266
Delta Electronics
Inductor RF Chip Wirewound 1.8uH 5% 7.96MHz 15Q-Factor Ferrite 0.35A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.8UH5% 350MA 0.9O
Need more? Email Us
AVX Corp/Kyocera Corp
Conn Fine Pitch Connector PL 60 POS 0.5mm Solder ST SMD / CONN PLUG 60POS SMD GOLD
Need more? Email Us
Monolithic Power Systems Inc.
IC LAMP DRIVER 20-TSSOP EP
Lowest to $1.7106

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2910 $50.9250
420+ $0.2388 $100.2960
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,160+ $0.2164 $251.0240
1,550+ $0.1940 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess